EN
  • EN
  • DE

PIC18F66J10T-I/PT

Part No PIC18F66J10T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V 64-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792118-PIC18F66J10T-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F66J10
Introduction Date September 09, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F66J10T-I/PT CAD Model

Description

Microchip Technology's PIC18F66J10T-I/PT Microcontroller

The PIC18F66J10T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and robust design. This MCU is part of the popular PIC18F series, which is highly regarded for its versatility and efficiency in a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core Processor: PIC utilizes an 8-bit architecture that offers a perfect balance between power consumption and processing capability, making it suitable for a variety of low-power and high-performance applications.
  • Operating Speed: The device operates at a maximum speed of 40 MHz, providing a swift response and processing time for time-sensitive tasks.
  • Program Memory Size: It comes with 64KB of flash memory, which is ample space for storing complex programs and routines.
  • RAM: With 3808 bytes of RAM, the MCU allows for efficient data handling and storage of temporary variables during operation.
  • I/O Pins: The MCU is equipped with 52 I/O pins, offering a broad range of connectivity options for peripherals and other components.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even under harsh conditions.
  • Package / Case: The PIC18F66J10T-I/PT is available in a 64-TQFP package, which is ideal for space-constrained applications.

Advanced Peripherals:

The MCU boasts a rich set of integrated peripherals, including multiple timers, communication interfaces such as USART, SPI, and I2C, as well as 10-bit Analog-to-Digital Converters (ADCs) for accurate analog signal measurement. These built-in features reduce the need for external components, simplifying design and saving board space.

Power Management:

The PIC18F66J10T-I/PT supports various power-saving modes, such as Idle and Sleep modes, which are crucial for battery-operated devices where power efficiency is paramount. These modes allow the MCU to conserve power when full operation is not required.

Applications:

With its robust feature set and flexibility, the PIC18F66J10T-I/PT is an ideal choice for a multitude of applications, including but not limited to automation and control systems, smart sensors, home appliances, automotive electronics, and Internet of Things (IoT) devices.

In conclusion, the PIC18F66J10T-I/PT from Microchip Technology is a powerful and versatile microcontroller that offers designers a comprehensive solution for creating sophisticated and reliable electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7802 $93.7802
2+ $90.8488 $181.6976
3+ $87.9186 $263.7558
4+ $84.9884 $339.9536
5+ $76.1965 $380.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess