EN
  • EN
  • DE

ISL88733HRTZ-T

Part No ISL88733HRTZ-T
Manufacturer Intersil
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Voltage
Charge Current - Max 8A
Voltage Supply MAX 22V
Interface I2C
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (5x5)
Win Source Part Number 777455-ISL88733HRTZ-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 6k pcs
Family Name ISL88733
Introduction Date October 02, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ISL88733HRTZ-T CAD Model

Description

The Intersil ISL88733HRTZ-T is a battery charger controller designed for Lithium-Ion batteries.

  • Battery Chemistry: Lithium-Ion
  • Programmable: Yes
  • Interface: I2C
  • Number of Cells: 1-4
  • Maximum Charge Current: 8A
  • Maximum Input Voltage: 22V
  • Fault Protection: Overcurrent, Overvoltage
  • Package: 28-WFQFN Exposed Pad
  • Packaging: Reel
  • Popularity: High

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess