EN
  • EN
  • DE

LT3651EUHE-4.1#PBF

Part No LT3651EUHE-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 4A
Battery Pack Voltage 4.1V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781168-LT3651EUHE-4.1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3651-4.1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3651EUHE-4.1#PBF CAD Model

Description

Linear Technology's LT3651EUHE-4.1#PBF Battery Charger

The LT3651EUHE-4.1#PBF is a highly efficient, single-cell, 4.1V lithium-ion/polymer battery charger designed by Linear Technology. This product offers a compact and reliable solution for various portable electronic applications. With its advanced features and performance, the LT3651EUHE-4.1#PBF ensures safe and efficient charging, making it an ideal choice for designers looking to extend battery life and maximize power efficiency.

This particular model integrates a precise 4.1V float voltage with a tolerance of ±0.5%, which is critical for ensuring the longevity and performance of lithium-based batteries. It supports a wide input voltage range from 4.95V to 32V, which is beneficial for applications that experience wide input voltage variations or require the charger to operate with automotive or industrial power supplies.

The LT3651EUHE-4.1#PBF boasts programmable charge current up to 2A, allowing the user to customize the charge rate to match the specifications of the battery being used. Additionally, it features a charge current monitor, which is useful for accurately determining the battery charge state and for providing an indication of charge progress.

This charger is designed with safety in mind, incorporating features such as thermal regulation, which protects the charger by reducing charge current if an internal temperature threshold is exceeded. Moreover, it has an automatic recharge feature, which initiates a new charge cycle if the battery voltage falls below a certain threshold, ensuring the battery remains fully charged.

The LT3651EUHE-4.1#PBF is available in a compact 16-lead QFN package, making it suitable for space-constrained applications. It also includes a C/10 charge termination and an onboard timer, which provides a fixed-duration top-off timer to terminate the charge cycle. These features, combined with its robust design, make the LT3651EUHE-4.1#PBF a versatile and reliable solution for modern battery charging needs.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess