EN
  • EN
  • DE
  • IT

DS2711E+T&R

Part No DS2711E+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC NIMH CHARGER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 2
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 137038-DS2711E+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2711E+T&R CAD Model

Description

The DS2711E+T&R from Maxim Integrated is a sophisticated and efficient solution for charging 1 to 4 AA or AAA Nickel-Metal Hydride (NiMH) batteries. Designed with precision and care, this product is ideal for a wide range of applications, including portable electronic devices, where reliable battery performance is essential.

Key Features

  • Flexible Charging Options: The DS2711E+T&R allows for the independent charging of 1 to 4 AA or AAA NiMH batteries, providing versatility for various battery configurations and sizes.
  • Fast Charge Control: With its advanced fast charge control features, batteries can be rapidly charged with safety and efficiency, minimizing downtime and ensuring devices are ready to use when needed.
  • Temperature and Voltage Sensing: To ensure optimal charging and battery longevity, the charger integrates temperature and voltage sensing. This protects batteries from overcharging and heat-related damage, thus preserving their life cycle.
  • Automatic Charge Termination: The charger intelligently terminates the charge cycle once the batteries are fully charged, preventing overcharging and conserving energy.
  • Charge Status Indicators: Integrated charge status indicators provide immediate feedback on the charging process, allowing users to monitor the progress and status of their batteries easily.

Product Specifications

  • Part Number: DS2711E+T&R
  • Manufacturer: Maxim Integrated
  • Category: Battery Management
  • Function: NiMH Battery Charger
  • Battery Type: AA or AAA NiMH
  • Number of Batteries: 1 to 4
  • Package/Case: Supplied in a tape and reel format for automated assembly processes.

The DS2711E+T&R is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions. Whether used in consumer electronics, medical devices, or other portable applications, this NiMH battery charger stands out for its reliability, efficiency, and advanced charging capabilities.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0963 $52.3852
10+ $10.7457 $107.4570
15+ $10.4099 $156.1485
20+ $10.0741 $201.4820
26+ $9.7383 $253.1958
35+ $8.7309 $305.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess