EN
  • EN
  • DE
  • IT

DS2712E+

Part No DS2712E+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC NIMH CHARGER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 2
Maximum Supply Voltage 5.5V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 014769-DS2712E+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2712E+ CAD Model

Description

Maxim Integrated DS2712E+ NiMH Battery Charger

The DS2712E+ is a highly versatile and efficient standalone charger for one to four AA or AAA Nickel-Metal Hydride (NiMH) batteries. Engineered by Maxim Integrated, a leader in analog and mixed-signal products, this charger is designed to optimize battery performance and extend battery life with its smart charging capabilities.

The DS2712E+ features a charge-management controller that provides a rapid-charge mode by monitoring the voltage and temperature of the batteries being charged. This ensures that the batteries are charged quickly and safely. When the batteries are fully charged, the DS2712E+ automatically switches to a top-off charge mode, followed by a maintenance charge mode to keep the batteries at peak condition without overcharging.

This state-of-the-art charger integrates a variety of safety features, such as negative delta V (-ΔV) detection, to terminate the rapid-charge cycle. This function helps prevent overcharging, which can be detrimental to battery health and longevity. Additionally, the DS2712E+ includes a safety timer that provides a back-up charge termination if the primary methods fail, and a temperature sensor that prevents charging if the battery temperature is outside the safe range.

The DS2712E+ is highly flexible, with the ability to charge batteries in series or parallel configurations. This flexibility allows for the charging of batteries with different capacities and levels of discharge, making it an ideal solution for a wide range of applications. The device is available in a small 16-pin QSOP package, making it suitable for space-constrained applications.

With its advanced features, the DS2712E+ from Maxim Integrated is an excellent choice for consumers and manufacturers looking for a reliable and intelligent charging solution for NiMH batteries. Its ease of use, combined with sophisticated charge control, ensures that your batteries are charged efficiently and safely, ready for use whenever you need them.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0644 $51.6100
60+ $1.6939 $101.6340
92+ $1.6410 $150.9720
126+ $1.5880 $200.0880
163+ $1.5351 $250.2213
218+ $1.3763 $300.0334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,412 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess