EN
  • EN
  • DE

LT3650IDD-8.2#PBF

Part No LT3650IDD-8.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 8.2V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 781167-LT3650IDD-8.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3650-8.2
Introduction Date June 03, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3650IDD-8.2#PBF CAD Model

Description

LT3650IDD-8.2#PBF - High Efficiency Li-Ion/Polymer Battery Charger

The LT3650IDD-8.2#PBF is a compact, highly efficient, single-cell lithium-ion/polymer battery charger produced by Linear Technology, designed to bring simplicity and advanced charging capabilities to portable and industrial applications. This feature-rich battery charger IC is engineered to deliver a precise 8.2V float voltage, ensuring optimal charging for single-cell lithium-ion/polymer batteries.

With its wide input voltage range of 4.95V to 32V, the LT3650 can accommodate a variety of power sources, from low voltage wall adapters to high voltage automotive inputs, without the need for an external regulator. This versatility makes it an excellent choice for diverse applications, whether it's integrated into portable consumer electronics or embedded in more demanding industrial systems.

The LT3650IDD-8.2#PBF offers a programmable charge current up to 2A, allowing designers to tailor the charging profile to specific battery capacities and thermal constraints. Its charge current is easily set with a single resistor, simplifying the design process. Moreover, the device features an innovative Bat-Track™ adaptive output control, which maximizes power efficiency and reduces power dissipation in the charging path.

Safety is a key concern when it comes to battery charging, and the LT3650 addresses this with multiple safety features. It incorporates an internal timer for termination, which can be set by an external capacitor, and it has an automatic recharge feature. Additionally, the charger provides NTC temperature sensing to protect the battery by suspending charging if it detects unsafe temperatures.

Other notable features include bad battery detection, an absence of battery indication, and C/10 charge termination. The IC also provides a charge status output that can be used to indicate charging progress or completion. All these capabilities are housed in a low-profile (0.75mm) 12-lead DFN package, ensuring a minimal footprint on the PCB.

The LT3650IDD-8.2#PBF is a robust and efficient solution for modern battery charging requirements, offering precision, flexibility, and safety for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess