Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 31mA, 43mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 003222-MAX7311AAG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7311AAG+ CAD Model

Description

Maxim Integrated MAX7311AAG+ Product Overview

The MAX7311AAG+ is a versatile, high-performance I/O expander from Maxim Integrated, designed to provide an efficient solution for expanding the number of I/O ports available on a microcontroller or microprocessor. This integrated circuit is particularly useful in applications where additional I/Os are necessary but board space is limited, or when using a microcontroller with a fixed number of I/O ports.

Key Features

  • 16-Port I/O Expander: The MAX7311AAG+ features 16 configurable I/O ports, allowing for a flexible interface with a variety of digital devices.
  • I2C-Compatible Serial Interface: It utilizes an I2C-compatible serial interface that supports standard (100kHz), fast (400kHz), and fast-plus (1MHz) I2C speeds, making it compatible with a wide range of microcontrollers and processors.
  • Low Standby Current: With a low standby current, this device is ideal for power-sensitive applications, contributing to overall power efficiency.
  • Input Port Polarity Inversion: The MAX7311AAG+ allows for individual port polarity inversion, simplifying the design of interfaces with open-drain outputs.
  • Transition Detection: The device can detect changes on its inputs, which helps in reducing the need for continuous polling, thus saving processor time and power.
  • Built-in Reset: A robust built-in reset feature ensures that the I/O expander starts in a known state, enhancing system reliability.

Applications

The MAX7311AAG+ is suitable for a broad range of applications, including but not limited to:

  • Server Management
  • Industrial Control Systems
  • Automotive Control Systems
  • Portable Devices
  • Medical Equipment

Package and Temperature Range

The device comes in a compact 24-pin SSOP package and operates over the extended temperature range of -40°C to +85°C, making it applicable for industrial and automotive environments where temperature extremes are common.

With its extensive feature set and Maxim Integrated's reputation for high-quality semiconductor products, the MAX7311AAG+ is an excellent choice for designers looking to expand the I/O capabilities of their systems with minimal complexity and maximum efficiency.

You May Also Be Interested in

Microchip Technology
CAN 1Mbps Sleep 3.3V/5V 14-Pin SOIC N Tube / IC I/O EXPANDER CAN 8B 14SOIC
Need more? Email Us
ECAD model for MCP25050-I/SL
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.4473
ECAD model for PCA9500BS,118
ON Semiconductor
IC GPIO EXPANDER I2C 8B 16-UMLP / I/O Expander 8 I²C 400 kHz 16-UMLP (1.8x2.6)
Lowest to $0.4775
ECAD model for FXL6408UMX
NXP / Nexperia
IC EXPANDER 24B 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Lowest to $1.3167
ECAD model for PCAL6524HEAZ
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 100 kHz 16-SO
Lowest to $1.7716
ECAD model for PCF8574AT/3,512
NXP / Nexperia
IC GPIO EXPANDER 8BIT 16TSSOP
Lowest to $0.6031
ECAD model for PCA9538APWJ
Microchip Technology
IC I/O EXPANDER SPI 16B 28SSOP
Lowest to $1.1013
ECAD model for MCP23S17-E/SS
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $3.1189
ECAD model for PI4IOE5V9555ZDEX
Maxim Integrated
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $14.3584
ECAD model for MAX7312AAG+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention