Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1086784-PCA9538APWJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9538APWJ CAD Model

Description

NXP PCA9538APWJ 8-bit I2C-bus and SMBus Low Power I/O Port with Interrupt

The PCA9538APWJ is a robust I/O expander from NXP Semiconductors designed to provide additional input/output (I/O) ports to a microcontroller or processor through the I2C-bus or SMBus interface. This device is particularly useful in applications where I/O pins are limited and expansion is necessary, such as in embedded systems, servers, personal electronics, and industrial automation.

This 8-bit I/O expander operates on a supply voltage ranging from 2.3V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The PCA9538APWJ is housed in a TSSOP20 package, which is ideal for space-constrained applications.

Key features of the PCA9538APWJ include:

  • 8 I/O pins: Each pin can be configured as an input or output, providing flexibility for a wide range of applications.
  • Low standby current: This feature is crucial for battery-powered devices, as it helps to extend battery life by minimizing power consumption when the device is not actively being used.
  • Interrupt output: An interrupt output pin signals the host microcontroller when an input state has changed, allowing for efficient monitoring of input events without the need for constant polling.
  • Input/Output configuration registers: These registers allow for individual pin configuration, enabling the user to tailor the behavior of each I/O to meet specific application needs.
  • Active-low reset input: This input allows the device to be reset remotely, ensuring reliable operation and easy recovery from error states.
  • High-impedance outputs: When powered up, all I/Os are configured as inputs with high-impedance, which prevents unintended outputs during power-up.
  • Polarity inversion: The PCA9538APWJ provides polarity inversion registers which allow the user to invert the polarity of the input port data if required.

With its built-in oscillator, no external components are required for its operation, simplifying the design and reducing the bill of materials. The PCA9538APWJ also supports both the standard mode (100 kHz) and the fast mode (400 kHz) of I2C communication, providing versatility in system design.

Overall, the NXP PCA9538APWJ is a highly useful component for system designers looking to expand the I/O capabilities of their projects without compromising on power efficiency or space. Its ease of use and integration make it an excellent choice for a wide range of applications where additional I/Os are needed.

You May Also Be Interested in

Maxim Integrated
IC I/O EXPANDER I2C 8B 16TSSOP
Need more? Email Us
ECAD model for MAX7310AUE+
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
ECAD model for MAX7319ATE+T
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $12.8016
ECAD model for PCA9698DGG,518
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $2.3760
ECAD model for PCA9534PW,112
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
ECAD model for PCA9500D,118
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ECAD model for MAX7329AWE+T
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $18.3415
ECAD model for MAX7314AEG+T
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.9780
ECAD model for PCA9554PW/DG,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7182 $50.2740
150+ $0.6728 $100.9200
235+ $0.6500 $152.7500
335+ $0.6046 $202.5410
430+ $0.5819 $250.2170
540+ $0.5591 $301.9140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,200 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention