Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series HyperLight Load
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 1.2A
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC33153
Win Source Part Number 788586-MIC33153YHJ-EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC33153YHJ-EV CAD Model

Description

The MIC33153YHJ-EV is a compact, high-efficiency, evaluation board designed by Microchip Technology to demonstrate the capabilities of the MIC33153 power module. This evaluation board is an excellent tool for engineers and designers to explore the features and performance of the MIC33153, a 4MHz, 4A synchronous buck regulator with HyperLight Load® mode.

With an input voltage range of 2.7V to 5.5V, this evaluation board is suitable for a variety of applications, including portable devices, wireless connectivity modules, and other low-voltage systems. The MIC33153YHJ-EV supports an adjustable output voltage range from 1V to 3.6V, allowing users to tailor the output to their specific needs.

The key features of the MIC33153YHJ-EV include its high efficiency, which can reach up to 93%, and its small form factor. The integrated 4A switch enables the board to handle high current loads while maintaining a compact size. Additionally, the board's layout is optimized for excellent thermal performance and low noise operation.

The evaluation board comes equipped with several test points and jumpers, making it easy to measure performance characteristics such as efficiency, quiescent current, and switching frequency. Users can also evaluate the regulator's transient response and stability with various types of capacitive loads. The MIC33153YHJ-EV is designed to facilitate quick and easy prototyping, which accelerates the development process for power management solutions.

The MIC33153YHJ-EV is an invaluable resource for developers who require a reliable and versatile voltage regulator for their next project. Its user-friendly interface and comprehensive documentation provided by Microchip Technology ensure that even those new to power electronics can effectively utilize this evaluation board.

Overall, the MIC33153YHJ-EV evaluation board is a testament to Microchip Technology's commitment to providing innovative and practical solutions that meet the needs of modern electronics design.

You May Also Be Interested in

Maxim Integrated
EVAL MAXM15064 .9-5V 300MA / MAXM15064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15064EVKIT#
Diodes Incorporated
EVAL BOARD FOR AP72200 / AP72200 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for AP72200WLCSP-20-EVM
Maxim Integrated
EVAL MAXM15063 / MAXM15063 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15063EVKIT#
Analog Devices Inc.
DEMO BOARD FOR LT8607
Need more? Email Us
ECAD model for DC2565A
Maxim Integrated
EVAL MAXM15465 BUCK MOD / MAXM15465 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15465EVKIT#
Maxim Integrated
EVAL MAXM15466 BUCK MOD / MAXM15466 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15466EVKIT#
Allegro MicroSystems, LLC
BOARD DEMO FOR A8672 / A8672 - DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8672EEG-T
Texas Instruments
BOARD EVALUATION LM2696
Need more? Email Us
ECAD model for LM2696EVAL
Allegro MicroSystems, LLC
BOARD DEMO FOR A8650 / A8650 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8650KLY-01-MH-DK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention