Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name CD4044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD4044BNSRE4-NDR, -296-12762-1-ND, CD4044BNSRG4, -CD4044BNSR-NDR, CD4044BNSRE4, -296-12762-1, -CD4044BNSRG4-NDR, 296-12762-6, 296-12762-2, CD4044BNSRE4-ND, 296-12762-1, 296-12762-6-NDR, -CD4044BNSRG4, CD4044BNSRG4-ND, -CD4044BNSRE4
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866104-CD4044BNSR
Ultra Librarian 3D Model Ultra Librarian CD4044BNSR CAD Model

Description

Introducing the CD4044BNSR from Texas Instruments

The CD4044BNSR is a remarkable quadruple non-inverting R-S latch with 3-state outputs, designed and manufactured by the renowned industry leader, Texas Instruments. This integrated circuit is part of the 4000 series CMOS logic family, known for its versatility and reliability in a wide array of electronic applications.

Equipped with four separate latch circuits, the CD4044BNSR provides users with the ability to control and stabilize the states of multiple signals or data points within their electronic designs. Each latch features a pair of R-S (Reset-Set) inputs and a single 3-state output, which can be used to drive the connected circuitry or to be left in a high-impedance state, effectively disconnecting the output from the rest of the circuit.

The device operates over a broad voltage range from 3V to 18V, making it exceptionally adaptable to both standard and specialized environments. This flexibility ensures that the CD4044BNSR can be incorporated into a diverse range of applications, from simple logic control systems to more complex memory and data retention uses.

One of the key advantages of the CD4044BNSR is its 3-state output feature, which allows for the expansion of data bus lines without the need for additional hardware. This is particularly beneficial in digital systems where multiple latches need to share a common data bus. Moreover, the non-inverting outputs ensure that the signal integrity is maintained without any phase inversion, which is critical for maintaining data coherency in digital communication systems.

Available in an easy-to-solder SOIC-16 package, the CD4044BNSR is not only functional but also convenient for integration into printed circuit boards (PCBs). Its compact form factor is suitable for high-density mounting, which is a common requirement in modern electronics design.

In summary, Texas Instruments' CD4044BNSR is a highly reliable and versatile component that is ideal for designers looking to implement stable latching functions in their circuits. Its wide operating voltage range, 3-state outputs, and non-inverting characteristics make it a go-to choice for a multitude of electronic applications.

For detailed specifications, application notes, and further information, please refer to the official Texas Instruments datasheets and product resources.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.3966
ECAD model for SN74LV573ANSR
Nexperia USA Inc.
Latches 8-bit addressable latch
Lowest to $0.2563
ECAD model for 74HCT259D,653
IDT, Integrated Device Technology Inc
IC LATCH 12-24BIT 3.3V 56-TSSOP
Lowest to $0.7321
ECAD model for 74ALVCH16260PAG
STMicroelectronics
IC LATCH QUAD CLOCK D 16-DIP
Lowest to $0.5653
ECAD model for HCF4042BEY
NXP / Nexperia
IC R/S LATCH 3-STATE QUAD 16SOIC
Lowest to $2.1059
ECAD model for HEF4044BT,653
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ECAD model for 54FCT573TDB
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373APV
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1462
ECAD model for TC74LCX373FK(EL,K)
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373CPA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2594 $50.3760
100+ $1.0334 $103.3400
150+ $1.0011 $150.1650
210+ $0.9688 $203.4480
270+ $0.9365 $252.8550
360+ $0.8396 $302.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention