EN
  • EN
  • DE

MCP25050-I/SL

Part No MCP25050-I/SL
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description CAN 1Mbps Sleep 3.3V/5V 14-Pin SOIC N Tube / IC I/O EXPANDER CAN 8B 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Number of I/O 8
Interface CAN V2.0b
Interrupt Output No
Features ADC, EEPROM, PWM
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 4MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 788296-MCP25050-I/SL
Popularity Medium
Supply and Demand Status Limited
Family Name MCP25025
Introduction Date October 12, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP25050-I/SL CAD Model

Description

Microchip Technology MCP25050-I/SL

The MCP25050-I/SL is a sophisticated CAN (Controller Area Network) I/O Expander device produced by Microchip Technology, a leader in microcontroller and analog semiconductors. This IC (Integrated Circuit) is specifically designed to complement the capabilities of CAN-equipped microcontrollers, particularly within automotive and industrial applications where extended CAN functionality is required.

Key Features

  • High-Speed CAN Interface: The MCP25050-I/SL operates at the CAN specification 2.0B, allowing for high-speed communication up to 1 Mb/s, which is ideal for real-time data exchange in complex systems.
  • 8-Bit Digital I/O: It provides eight digital I/O pins, which can be configured as inputs or outputs, giving the user flexibility in interfacing with various sensors, actuators, and other electronic components.
  • Serial Peripheral Interface (SPI): The device integrates an SPI port for communication with the host controller, ensuring fast and reliable data transfer between the MCP25050-I/SL and the microcontroller.
  • Extended Temperature Range: With an industrial temperature range of -40°C to +125°C, the MCP25050-I/SL is resilient and can operate reliably in harsh environmental conditions.
  • Small Package Size: Housed in a 14-pin SOIC package, the device is compact, making it suitable for space-constrained applications.

Applications

The versatility of the MCP25050-I/SL makes it an excellent choice for a variety of applications, including:

  • Automotive networks
  • Industrial automation systems
  • Building automation
  • Marine electronics

Reliability and Support

Microchip Technology is known for its commitment to quality, and the MCP25050-I/SL is no exception. It is backed by Microchip's robust technical support and comprehensive documentation, ensuring that designers can integrate this IC into their projects with confidence and receive assistance when needed.

Overall, the MCP25050-I/SL is a powerful addition to any CAN-based system, providing expanded I/O capabilities, robust communication features, and the reliability expected from a Microchip product.

You May Also Be Interested in

Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess