Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 30MHz
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Family Part Number 74LS174
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252379-DM74LS174N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS174N CAD Model

Description

ON Semiconductor DM74LS174N Hex/Quad D-Type Flip-Flops with Clear

The ON Semiconductor DM74LS174N is a high-performance integrated circuit designed to provide reliable, high-speed flip-flop functionality with a clear feature. This device belongs to the 74LS family, which is known for its low-power Schottky technology, making it an excellent choice for a wide range of digital applications where power efficiency and speed are critical.

The DM74LS174N comprises six D-type flip-flops with direct clear (CLR) inputs. Each flip-flop has an independent data (D) input, a clock (CLK) input, and a clear input which can be used to reset the flip-flop to the low state. When the clear input is taken low, all six flip-flops are simultaneously cleared, regardless of the clock input condition. The flip-flops are edge-triggered, capturing the state of their respective D inputs on the rising edge of the clock, ensuring precise timing and synchronization across all six flip-flops.

Constructed with ON Semiconductor's robust technology, the DM74LS174N is characterized by its high noise immunity and low power consumption, making it an ideal choice for interfacing with high-speed and energy-sensitive systems. The device comes in a standard 16-pin DIP (Dual In-line Package), which is easy to handle and compatible with breadboards and traditional socket layouts, facilitating rapid prototyping and design integration.

Key features of the DM74LS174N include:

  • Typical clock frequency of 35MHz, suitable for high-speed operations.
  • Low power consumption, with a typical power dissipation of 80mW.
  • Wide operating voltage range from 4.75V to 5.25V, ensuring compatibility with standard 5V systems.
  • Direct clear input for resetting all flip-flops simultaneously.
  • Edge-triggered from a low to high transition of the clock pulse.
  • High noise immunity characteristic of 74LS logic family.

The ON Semiconductor DM74LS174N is an essential component for designers and engineers who require a reliable and efficient solution for data storage, signal processing, or control systems. Its ability to quickly clear all flip-flops and its fast response to clock inputs make it suitable for a variety of applications including registers, counters, and control circuits.

Whether you are working on a complex digital system or a simple logic control, the DM74LS174N offers the performance and reliability expected from a leading semiconductor manufacturer like ON Semiconductor.

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 12-16AWG #8 CRIMP
Need more? Email Us
ECAD model for 63698-1
ON Semiconductor
GPIB COMPATIBLE OCTAL TRANSCEIV
Need more? Email Us
ECAD model for 74F588PC
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Need more? Email Us
ECAD model for SPC5604PF1VLL6
Bel Power Solutions
DC DC CONVERTER 12V 48W
Need more? Email Us
ECAD model for SQ48S04120-PS00G
Kemet
CAP TANT 100UF 20% 6.3V 1206
Lowest to $0.3134
ECAD model for T490A107M006ATE800
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $0.7864
ECAD model for SN74HC163ANSR
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $1.5818
ECAD model for SN74HC4040APWR
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ECAD model for 74F574SJX
Murata Power Solutions Inc.
PULSE XFMR 2:1:1 16.3MH
Need more? Email Us
ECAD model for 77209C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.3226 $66.1330
490+ $0.2647 $129.7030
760+ $0.2564 $194.8640
1,045+ $0.2481 $259.2645
1,350+ $0.2398 $323.7300
1,810+ $0.2150 $389.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,700 pieces
MOQ: 205 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention