Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1075007-MCP23S17-E/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP23S17-E/SS CAD Model

Description

MCP23S17-E/SS - Microchip Technology

The MCP23S17-E/SS from Microchip Technology is a versatile, high-performance I/O expander that adds 16 additional ports to your microcontroller or microprocessor-based system. This powerful component operates on the SPI interface, ensuring fast data transfer speeds and efficient communication with your main system.

Encased in a sleek SSOP-28 (Shrink Small Outline Package) package, the MCP23S17-E/SS is designed for surface-mount technology, making it ideal for compact and space-constrained applications. Its robust design allows for operation across a wide voltage range of 1.8V to 5.5V, making it suitable for both low-voltage and standard applications.

Key Features:

  • 16-bit Remote Bidirectional I/O Port: The MCP23S17-E/SS offers 16 digital ports that can be configured as input or output, providing maximum flexibility for interfacing with sensors, actuators, and other peripherals.
  • SPI Interface: With its Serial Peripheral Interface, the device ensures high-speed communication with data transfer rates up to 10 MHz, enabling quick interaction between the I/O ports and the central processor.
  • Enhanced Features: The device includes features such as internal pull-up resistors, interrupt output pins, and hardware address pins that allow up to eight devices on the same bus, for a total of 128 I/Os.
  • Operating Voltage Range: Its wide operating voltage range ensures compatibility with various logic levels, accommodating both 3.3V and 5V systems.
  • High-Temperature Operation: The MCP23S17-E/SS is capable of operating within the temperature range of -40°C to +125°C, making it reliable for industrial applications with harsh environmental conditions.

Whether you are designing an intricate industrial control system, a home automation network, or simply need more I/O ports for your hobbyist project, the MCP23S17-E/SS offers an efficient and cost-effective solution. With Microchip's reputation for quality and longevity, this I/O expander is an excellent choice for expanding the capabilities of your system without adding unnecessary complexity.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ECAD model for MAX7329AWE+T
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $8.1493
ECAD model for PCA9704PW/Q900J
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3912
ECAD model for TPT29555-TS5R
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 20TSSOP
Lowest to $2.1188
ECAD model for PCA9501PW,112
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $18.3415
ECAD model for MAX7314AEG+T
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $2.3760
ECAD model for PCA9534PW,112
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Lowest to $11.2273
ECAD model for PCA9674APW,112
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24VFBGA
Lowest to $1.9260
ECAD model for PCA6416AEVJ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1013 $55.0650
100+ $1.0316 $103.1600
155+ $0.9967 $154.4885
220+ $0.9270 $203.9400
285+ $0.8922 $254.2770
350+ $0.8573 $300.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,930 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention