EN
  • EN
  • DE

PI4IOE5V9555ZDEX

Part No PI4IOE5V9555ZDEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Number of I/O 16
Interface I2C
Interrupt Output Yes
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number PI4IOE5
Standard Package 3,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261067-PI4IOE5V9555ZDEX
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9555ZDEX CAD Model

Description

The PI4IOE5V9555ZDEX is a state-of-the-art I/O expander from Diodes Incorporated, designed to provide a seamless solution for extending the number of I/Os available to a microcontroller or microprocessor. This device is particularly useful in applications where board space is at a premium and additional I/Os are needed for interface control, sensors, and other peripherals.

Key Features

  • Expansive I/O: The device offers 16 I/O ports, which can be individually configured as input or output, providing flexibility for a wide range of applications.
  • Interface Compatibility: It supports the standard I²C-bus interface, making it compatible with most microcontrollers and allowing for easy integration into existing designs.
  • Adjustable I/O Voltage: With an I/O voltage range of 1.65V to 5.5V, the PI4IOE5V9555ZDEX is versatile and can interface with both high and low voltage peripherals.
  • Enhanced Power Management: The device includes an active LOW interrupt output which signals the host when input states change, reducing the need for the host to continuously poll the expander, thus saving power.

Applications

The PI4IOE5V9555ZDEX is ideal for a variety of applications, including:

  • Server motherboards
  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Automotive infotainment systems

Package and Quality

Encased in a compact TSSOP-24 package, the PI4IOE5V9555ZDEX minimizes the footprint on the PCB and is suitable for space-constrained applications. Diodes Incorporated ensures high-quality standards, and this product is compliant with RoHS and Green standards, reflecting a commitment to environmental sustainability.

Conclusion

With its robust feature set, the PI4IOE5V9555ZDEX from Diodes Incorporated is an excellent choice for designers looking to enhance the I/O capabilities of their systems without compromising on space or power efficiency. Its ease of integration and compatibility with various voltage levels make it a versatile and indispensable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Lowest to $1.5682
Microchip Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1836 $50.9376
39+ $2.6122 $101.8758
60+ $2.5306 $151.8360
82+ $2.4490 $200.8180
106+ $2.3673 $250.9338
142+ $2.1224 $301.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess