EN
  • EN
  • DE

FXL6408UMX

Part No FXL6408UMX
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC GPIO EXPANDER I2C 8B 16-UMLP / I/O Expander 8 I²C 400 kHz 16-UMLP (1.8x2.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr onsemi
Package Tape & Reel
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 6mA
Clock Frequency 400 kHz
Voltage - Supply 1.65V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UMLP (1.8x2.6)
Base Product Number FXL6408
Other Names FXL6408UMX,FXL6408UMXCT,FXL6408UMXTR,FXL6408UMXDKR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261059-FXL6408UMX
Ultra Librarian 3D Model Ultra Librarian FXL6408UMX CAD Model

Description

Product Overview: FXL6408UMX by ON Semiconductor

The FXL6408UMX is a versatile, low-voltage 8-bit bidirectional I/O expander with an I²C-compatible interface from ON Semiconductor. This compact and efficient component is designed to operate with a power supply range of 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic-level devices.

Key Features

  • Interface Flexibility: With its I²C-compatible serial interface, the FXL6408UMX can operate at speeds up to 400 kHz, allowing for seamless communication with microcontrollers and other digital systems.
  • Low Power Consumption: Its design focuses on power savings, which is essential for battery-operated and power-sensitive applications.
  • Configurable I/O: Each I/O can be independently configured as either an input or an output, providing design flexibility and the ability to connect with a variety of peripheral devices.
  • Integrated Features: The device includes integrated pull-up and pull-down resistors, which can be enabled or disabled as per the application's requirements.
  • High Drive Capability: The FXL6408UMX can source or sink up to 25 mA on each I/O, allowing it to drive LEDs or other high-current loads.
  • ESD Protection: It is equipped with robust ESD protection, ensuring reliability and longevity in harsh electrical environments.

Applications

The FXL6408UMX is ideal for a wide range of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Industrial Control Systems
  • Automotive Modules
  • Consumer Electronics

Package and Availability

The device is offered in an ultra-small μTQFN-20 package, which minimizes the PCB footprint and is suitable for space-constrained applications. The FXL6408UMX is part of ON Semiconductor's commitment to providing high-quality, energy-efficient solutions for electronic systems.

For detailed specifications, application notes, and ordering information, interested customers should visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4866 $51.0930
255+ $0.3993 $101.8215
390+ $0.3868 $150.8520
535+ $0.3744 $200.3040
695+ $0.3619 $251.5205
925+ $0.3244 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess