EN
  • EN
  • DE

KSZ8893MQL

Part No KSZ8893MQL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Integrated 3-Port 10/100 Managed Switch with PHYs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 291045-KSZ8893MQL
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Communications & Networking, Building Automation, Wireless, Industrial, Automotive, Hobby & Education
Ultra Librarian 3D Model Ultra Librarian KSZ8893MQL CAD Model

Description

Microchip Technology KSZ8893MQL Integrated Ethernet Switch

The Microchip Technology KSZ8893MQL is a highly integrated Ethernet switch that is designed to enable a new generation of networked devices. This robust component is part of Microchip's portfolio of networking solutions, which are known for their reliability and performance. The KSZ8893MQL is particularly suitable for applications that require multiple Ethernet ports, such as residential gateways, access points, VoIP phones, and industrial control systems.

Key Features

  • Three-Port Switch: The KSZ8893MQL features a three-port switch with two MAC (Media Access Control) ports and one PHY (Physical Layer) port, facilitating the design of multi-port networking devices.
  • Advanced Switch Capabilities: It supports numerous switch management features, including QoS (Quality of Service) prioritization, IGMP snooping, VLAN (Virtual Local Area Network) support, and port mirroring, ensuring efficient data traffic management.
  • Energy Efficiency: The device incorporates energy-efficient Ethernet (IEEE 802.3az) technology, which reduces power consumption during periods of low data activity, making it an environmentally friendly choice for power-sensitive designs.
  • Low-Power Operation: Operating at a low power level, the KSZ8893MQL is ideal for battery-operated devices and applications where energy conservation is a priority.
  • High-Performance Networking: With a non-blocking switch fabric, the KSZ8893MQL ensures high-speed networking and maintains optimal performance even under heavy traffic loads.
  • Easy Integration: The compact 64-pin LQFP package allows for easy integration into a variety of design layouts, providing flexibility for system architects and designers.

Applications

The KSZ8893MQL is versatile and can be used in a wide array of networked devices. Its ability to handle high bandwidth and multiple data streams simultaneously makes it an excellent choice for:

  • Home networking equipment such as routers and switches
  • Enterprise networking for VoIP phones and surveillance cameras
  • Industrial automation systems requiring reliable data exchange
  • Smart home devices that need to connect to the Internet of Things (IoT)

In summary, the Microchip Technology KSZ8893MQL Ethernet switch is a sophisticated and efficient solution that provides the foundation for the next generation of connected devices, offering both performance and energy savings.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5505 $67.6515
6+ $18.5030 $111.0180
9+ $17.9247 $161.3223
12+ $17.3465 $208.1580
15+ $16.7683 $251.5245
20+ $15.0337 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,223 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess