EN
  • EN
  • DE

PCA9500BS,118

Part No PCA9500BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output No
Features EEPROM, POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-HVQFN (4x4)
Win Source Part Number 1086748-PCA9500BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9500BS,118 CAD Model

Description

The PCA9500BS,118 is a sophisticated integrated circuit from NXP Semiconductors, designed to enhance the functionality and performance of electronic systems. This versatile component seamlessly integrates an 8-bit I/O expander with a 4-kbit EEPROM memory, offering a dual-purpose solution that addresses both storage and interface expansion needs in a single package.

Key Features

  • I/O Expander: The device includes an 8-bit I/O expander, which provides additional input/output ports for a microcontroller. This is particularly useful in applications where the number of I/O pins on the microcontroller is limited.
  • EEPROM Memory: With 4-kbit of non-volatile memory, the PCA9500BS,118 allows systems to store configuration data, user settings, or any other data that must be preserved across power cycles.
  • Serial Interface: The device supports the I²C-bus interface, facilitating easy communication with most microcontrollers and processors. This serial interface also allows for multiple devices to be connected to the same bus, thanks to its built-in address recognition.
  • Operating Voltage: The PCA9500BS,118 operates over a wide voltage range, making it suitable for various applications and ensuring compatibility with both 3.3V and 5V systems.
  • Package: It comes in a TSSOP16 package, which is ideal for space-constrained applications while still providing ease of soldering and handling during the manufacturing process.

Applications

The PCA9500BS,118 is designed for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Communication Equipment
  • Server Management
  • Portable Devices

Conclusion

In conclusion, the PCA9500BS,118 from NXP Semiconductors is a highly integrated and versatile chip that offers both I/O expansion and EEPROM storage capabilities. Its compatibility with the I²C-bus interface and wide operating voltage range makes it an excellent choice for a multitude of electronic applications that require additional I/O ports and memory storage. The compact TSSOP16 package ensures that the PCA9500BS,118 can be incorporated into designs where space is at a premium without sacrificing performance or functionality.

You May Also Be Interested in

ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0799 $52.3583
40+ $2.5271 $101.0840
62+ $2.4481 $151.7822
85+ $2.3691 $201.3735
110+ $2.2902 $251.9220
147+ $2.0533 $301.8351
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,857 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess