Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 31mA, 43mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1070988-MAX7312AAG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7312AAG+ CAD Model

Description

The MAX7312AAG+ from Maxim Integrated is a sophisticated I/O expander that provides the perfect solution for system designers looking to add more I/O ports to their microcontroller-based systems. This highly integrated device operates via an I²C-compatible serial interface, making it an ideal choice for applications where board space is at a premium, and I/O pin expansion is necessary.

Key Features:

  • Port Expander: The device offers 16 ports for I/O expansion, which can be configured as either inputs or outputs, providing flexibility for a wide range of applications.
  • Serial Interface: Utilizes an I²C-compatible serial interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, ensuring compatibility with a variety of microcontrollers and allowing for easy integration into existing designs.
  • Output Drive Capability: Each output port can sink up to 50mA, allowing it to directly drive LEDs or other low-power devices without the need for additional components.
  • Integrated LED Intensity Control: The MAX7312AAG+ includes integrated constant-current outputs for LED intensity control, reducing the need for external current-limiting resistors and simplifying design.
  • Power Supply Range: The device operates from a single 2.7V to 5.5V power supply, making it suitable for a variety of logic levels and ensuring compatibility with both 3.3V and 5V systems.
  • Additional Features: Offers built-in power-on reset and noise filter on the I²C bus inputs, enhancing system reliability and robustness.
  • Packaging: Comes in a compact 24-pin SSOP package, which reduces the footprint on the PCB and is ideal for space-constrained applications.

Applications:

The MAX7312AAG+ is widely used in a range of applications, including but not limited to:

  • LED displays and keypad backlights
  • Industrial control systems
  • Servers and data storage systems
  • Portable devices
  • Automotive control systems

With its ease of use, versatile features, and compact design, the MAX7312AAG+ from Maxim Integrated is an excellent choice for designers looking to extend the I/O capabilities of their systems without compromising on space or power consumption.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8B 16SOIC
Lowest to $1.8322
ECAD model for PCA9554ADW
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $10.9200
ECAD model for PI4IOE5V9539LE
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.8896
ECAD model for PCA9535DW
Microchip Technology
CAN 1Mbps Sleep 3.3V/5V 14-Pin SOIC N Tube / IC I/O EXPANDER CAN 8B 14SOIC
Need more? Email Us
ECAD model for MCP25025-I/SL
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.9974
ECAD model for PCA9675PW/S911,118
Microchip Technology
IC XPNDR 25MHZ CAN V2.0B 14SOIC / I/O Expander 8 CAN V2.0b 25 MHz 14-SOIC
Lowest to $8.1085
ECAD model for MCP25050T-I/SL
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $3.1711
ECAD model for PCA9555DWR
Microchip Technology
IC I/O EXPANDER CAN 8B 14SOIC
Lowest to $9.7526
ECAD model for MCP25050-E/SL
Maxim Integrated
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $14.3584
ECAD model for MAX7312AAG+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3584 $57.4336
9+ $11.7813 $106.0317
14+ $11.4131 $159.7834
19+ $11.0450 $209.8550
24+ $10.6768 $256.2432
32+ $9.5723 $306.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention