EN
  • EN
  • DE

MAX5909UEE+

Part No MAX5909UEE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 13.2V N-Channel Positive Low Voltage 16-Pin QSOP / IC HOT-SWAP CTRLR DUAL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series VariableSpeed/BiLevel
Packaging Tube
Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) No
Applications PCI Express
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Supply Voltage 1 V ~ 13.2 V
Operating Temperature Range 0°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Feature Pins INC+, LIM1, LIM2, MON1, MON2, ON, OUTC, PGOOD, TIM
Win Source Part Number 786589-MAX5909UEE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5909
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5909UEE+ CAD Model

Description

Maxim Integrated MAX5909UEE+ Product Overview

The MAX5909UEE+ is a high-performance, dual hot-swap controller designed by Maxim Integrated to ensure safe insertion and removal of circuit boards from live backplanes. This device is ideal for protecting systems that require hot-plugging capability to maintain uninterrupted operation and serviceability. It is commonly used in applications such as servers, RAID systems, telecom equipment, and network routers.

Key Features and Benefits

  • Integrated Dual Channel: The MAX5909UEE+ features two independent hot-swap controllers, allowing for the management of two separate power rails simultaneously.
  • Adjustable Overcurrent Protection: Users can set precise overcurrent protection thresholds through external resistors, ensuring tailored protection for specific circuit requirements.
  • Programmable Startup Time: The startup time is programmable, which helps in managing inrush current and reducing system stress during power-up.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the system from operating at dangerously low voltages, which could otherwise lead to malfunction or damage.
  • Circuit Breaker Function: This device incorporates a circuit breaker function that latches off after a fault condition, providing robust protection against prolonged overcurrent events.
  • High Accuracy: The MAX5909UEE+ offers high accuracy current sensing, which is critical for reliable system protection and performance monitoring.
  • Status Reporting: It includes status outputs for signaling to the main controller when a fault condition occurs, enabling timely intervention and system management.

Package and Operating Conditions

The MAX5909UEE+ is offered in a compact 16-pin QSOP package, which is suitable for space-constrained applications. The device operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.

Applications

With its versatile feature set and robust design, the MAX5909UEE+ is an excellent choice for managing hot-swap events in critical systems where uptime and reliability are paramount. Its high level of integration and protection features make it a go-to solution for engineers looking to enhance the safety and durability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8889 $62.2223
16+ $7.2938 $116.7008
25+ $7.0663 $176.6575
34+ $6.8376 $232.4784
44+ $6.6101 $290.8444
59+ $5.9263 $349.6517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess