Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type Hot Plug Controller
Number of Channels 10
Internal Switch(s) Both
Applications PCI, PCI-X
Features Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Current - Output (Max) 100mA, 500mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Feature Pins 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB, VSTBYA, VSTBYB
Win Source Part Number 1076171-MIC2593-2YTQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2593-2YTQ CAD Model

Description

The MIC2593-2YTQ from Microchip Technology is a robust, high-performance integrated circuit designed for managing power distribution in a variety of applications. This dual-slot PC Card power controller provides a comprehensive solution for controlled distribution of power to two PC Card slots, as commonly found in notebook computers and other portable devices.

Key Features

  • Integrated Switching Regulator: The device includes a built-in switching regulator for efficient power conversion, ensuring that connected devices receive stable and reliable power.
  • Dual-Slot Support: It is capable of controlling power for two independent slots, making it an ideal choice for systems that require multiple PC Card interfaces.
  • Programmable Current Limiting: The MIC2593-2YTQ offers programmable current limiting to protect the system from overcurrent conditions, enhancing the safety and longevity of the electronic components.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device automatically turns off power output if it detects excessive temperatures, preventing thermal damage.
  • Low Quiescent Current: The low quiescent current of the controller helps to minimize power consumption when the PC Cards are not in active use, contributing to the overall energy efficiency of the system.

Applications

The MIC2593-2YTQ is versatile and can be used in a wide range of applications, including:

  • Notebook Computers
  • Portable Instrumentation
  • Mobile Communication Devices
  • PCMCIA/CardBus Card Power Management

Technical Specifications

The device operates over a wide input voltage range and is available in a thermally efficient 28-lead TQFN package. It is designed to meet the stringent requirements of portable applications, offering both high reliability and performance.

Conclusion

Microchip's MIC2593-2YTQ is an ideal power management solution for designers looking to efficiently distribute power to dual PC Card slots while ensuring system protection and energy efficiency. Its comprehensive feature set and robust design make it a top choice for a wide array of portable electronic devices.

You May Also Be Interested in

Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention