Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications InfiniBand
Features Auto Retry, OVP
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.3 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF
Win Source Part Number 023241-MIC2085-JYQS
Ultra Librarian 3D Model Ultra Librarian MIC2085-JYQS CAD Model

Description

The MIC2085-JYQS is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This power switch is tailored to provide a reliable and efficient solution for USB and other hot-swap applications.

Key Features

  • Integrated Single Channel: The MIC2085-JYQS offers a single channel for power distribution, making it an ideal solution for managing individual power lines in complex systems.
  • Programmable Current Limit: Users can set the current limit to match the needs of their specific application, protecting both the power switch and the downstream devices from overcurrent conditions.
  • Fast Short-Circuit Response: The device is designed to respond quickly to short-circuit conditions, minimizing the risk to connected components.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the MIC2085-JYQS prevents overheating, ensuring the longevity and reliability of the power distribution system.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is below a certain threshold, protecting the device and connected peripherals from low-voltage conditions.
  • Reverse Current Blocking: This function prevents current from flowing backward through the switch, safeguarding the input source from potential damage.

Applications

The MIC2085-JYQS is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial and automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2085-JYQS is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a wide range of operating conditions.

Support and Resources

For designers and engineers, Microchip Technology provides extensive support and resources, including datasheets, application notes, and design tools, to facilitate the integration of the MIC2085-JYQS into their projects.

You May Also Be Interested in

Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1512 $64.0584
15+ $7.5087 $112.6305
24+ $7.2741 $174.5784
32+ $7.0394 $225.2608
42+ $6.8048 $285.8016
56+ $6.1008 $341.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 321 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention