Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) No
Applications IP Phones, Power over LAN, Network Routers and Switches
Features Auto Retry, Fault Timeout, Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, UVLO
Voltage - Supply 35V ~ 72V
Current - Output (Max) 150mA
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 2.7 mA
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number MAX5913
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 631637-MAX5913EMH
Ultra Librarian 3D Model Ultra Librarian MAX5913EMH CAD Model

Description

Overview of Maxim Integrated's MAX5913EMH

The MAX5913EMH is a cutting-edge circuit protection device expertly designed by Maxim Integrated to provide a robust solution for safeguarding systems against overcurrent and overvoltage conditions. This advanced component is part of Maxim's extensive portfolio of protection devices, which are renowned for their reliability and efficiency in a wide array of applications.

Key Features

  • Integrated Protection: The MAX5913EMH comes with built-in overcurrent protection (OCP) and overvoltage protection (OVP), ensuring comprehensive safety for your electronic circuits.
  • Wide Operating Voltage Range: It is capable of operating within a voltage range of 0 to 60V, making it versatile for various power supply designs.
  • Adjustable Current Limit: Users can set the current limit threshold as per their specific requirements, offering flexibility in different circuit configurations.
  • Fast Response Time: The device features a rapid response to fault conditions, quickly disconnecting the load to prevent damage.
  • Thermal Shutdown: To prevent overheating, the MAX5913EMH includes a thermal shutdown feature that automatically triggers at elevated temperatures.

Applications

The MAX5913EMH is ideal for a variety of applications where circuit protection is paramount. It is commonly used in:

  • Telecom equipment
  • Networking devices
  • Industrial control systems
  • Power supply modules
  • Automotive electronics

Package and Reliability

The device is housed in a compact and reliable 8-pin SOIC package, ensuring it can be easily integrated into space-constrained designs while providing a robust connection. Maxim Integrated's commitment to quality means that the MAX5913EMH is manufactured to the highest standards, ensuring long-term reliability and performance in the most demanding situations.

In summary, the MAX5913EMH from Maxim Integrated is an exceptional choice for designers looking to enhance the safety and longevity of their electronic systems. Its comprehensive protection features, coupled with its ease of use and adaptability, make it an indispensable component for modern circuit designs.

You May Also Be Interested in

Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor
Lowest to $7.4428
ECAD model for ADM1270ACP
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 D2PAK / Power Switch/Driver 1:1 N-Channel 5A D2Pak (SMD-220 5-Lead)
Need more? Email Us
ECAD model for IR6210S
Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor
Lowest to $7.4428
ECAD model for ADM1270ACPZ
Fairchild/ON Semiconductor
BUFFER/INVERTER BASED PERIPHERAL / Power Switch/Driver 1:1 P-Channel 100mA 6-WLCSP (0.96x1.66)
Need more? Email Us
ECAD model for FPF2027
Texas Instruments
2.5V to 18V High-Performance Hot Swap Controller and ORing Controller
Need more? Email Us
ECAD model for TPS24742RGE
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557ELBTR
Analog Devices Inc.
Hot Swap Controller 2.9V-15V -40C~+85C 16-QFN
Lowest to $25.3054
ECAD model for LTC4281IUFD
Analog Devices Inc.
Hot Swap Controller 2.9V-15V 16-QFN
Lowest to $23.8168
ECAD model for LTC4281CUFD
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $7.7634
ECAD model for MIC2587R-1YM-TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention