Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series Simple Swapper™
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Networking
Features Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply -9V ~ -100V
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 500 µA
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX5901
Standard Package 1,389 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 704791-MAX5901ACEUT
Ultra Librarian 3D Model Ultra Librarian MAX5901ACEUT CAD Model

Description

Maxim Integrated MAX5901ACEUT Ethernet Power Controller

The MAX5901ACEUT from Maxim Integrated is a robust, feature-rich power controller designed specifically for Ethernet-powered devices. This compact, surface-mountable component is part of the MAX5901 series, offering efficient power management solutions for applications adhering to the IEEE 802.3af Power-over-Ethernet (PoE) standard. It is an ideal choice for network cameras, wireless access points, VoIP phones, and other Ethernet devices that require remote power provisioning.

Key Features

  • IEEE 802.3af Compliance: The MAX5901ACEUT is fully compliant with the IEEE 802.3af standard, ensuring compatibility with other PoE devices and systems.
  • Integrated Power Device: It includes an integrated power MOSFET and sense resistor, providing a complete solution for powered device (PD) applications.
  • Programmable Current Limit: The device offers programmable inrush current limiting, which helps to prevent excessive power draw on initial connection.
  • High Reliability: It features under-voltage lockout, thermal shutdown, and over-current protection to ensure reliable operation under various conditions.
  • Low Power Dissipation: The MAX5901ACEUT is designed for low power dissipation, which is critical for maintaining energy efficiency in PoE systems.
  • Compact Design: Its small footprint makes it suitable for space-constrained applications.

Applications

The versatility of the MAX5901ACEUT makes it suitable for a wide range of applications, including enterprise networking equipment, industrial automation, point of sale systems, and smart home devices. Its integrated features and compliance with PoE standards simplify the design and implementation of networked power systems.

Quality and Support

Maxim Integrated ensures high-quality standards for the MAX5901ACEUT, backed by rigorous testing and validation. Technical support and comprehensive documentation are available, providing designers with the resources needed to integrate this power controller into their products effectively.

In summary, the MAX5901ACEUT from Maxim Integrated is a versatile and reliable power management solution for Ethernet-powered devices, offering a blend of performance, integration, and protection to meet the demands of modern networked environments.

You May Also Be Interested in

Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP
Linear Technology
PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Need more? Email Us
ECAD model for LTC1643LCGN
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 700mA PG-SOT223-4
Lowest to $2.9546
ECAD model for ISP452HUMA1
Texas Instruments
IC HOT SWAP CTRLR -48V 16TSSOP / Hot Swap Controller 1 Channel -48V, Network Routers and Switches 16-TSSOP
Lowest to $7.8155
ECAD model for TPS23521PWT
Renesas Electronics America
Dual Slot PCI-Express Power Controller | IC PWR CNTRLR DUAL SLT 48-QFN
Lowest to $10.5105
ECAD model for ISL6112IRZA
Renesas Electronics America
12V Power Distribution Controllers | IC CTRLR POWER DIST 12V 8-SOIC
Lowest to $1.8628
ECAD model for ISL6115ACBZ
Texas Instruments
PROGRAMMABLE HOT SWAP POWER MANAGER
Lowest to $7.3544
ECAD model for UCC2912PWP
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20TSSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 20-TSSOP-EP
Lowest to $23.0480
ECAD model for LTC4217HFE#PBF
Analog Devices Inc.
Hot Swap Controller and Digital Power and Energy Monitor with PMBus Interface
Lowest to $28.3137
ECAD model for ADM1278-2ACPZ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,596 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention