Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 2
Internal Switch(s) No
Applications General
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 29 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 3mA
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Feature Pins /ALERT, CONFIG, /EN1, /EN2, FB1, FB2, GPIO1, GPIO2, ON, OV1, OV2, SOURCE1, SOURCE2, SS, TIMER, UV1, UV2
Win Source Part Number 783948-LTC4222CUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4222
Introduction Date October 31, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4222CUH#PBF CAD Model

Description

Product Overview: LTC4222CUH#PBF

The LTC4222CUH#PBF is a sophisticated dual Hot Swap™ controller designed by Linear Technology to manage the electronic circuit boards' safe insertion and removal from live backplanes or other power sources. This component is particularly adept at protecting systems against high inrush currents that could potentially cause damage to connectors, backplanes, or power supply components.

Key Features

  • Independent Control: The LTC4222CUH#PBF provides independent control for two power supply rails, allowing for precise management of each channel.
  • Wide Operating Range: It operates efficiently with supply voltages ranging from 2.9V to 29V, catering to a broad spectrum of applications.
  • Adjustable Current Limits: The device features adjustable overcurrent limits via external resistors, which offer customization based on the specific needs of the application.
  • Circuit Protection: This controller includes overcurrent and overvoltage protection, as well as undervoltage lockout, ensuring the safety and longevity of the electronic components it serves.
  • Power Good Outputs: The LTC4222CUH#PBF provides 'power good' outputs, which can be used for downstream load enabling, or for signaling to a host processor that the power supplies are stable and within tolerance.
  • Multi-Function Timer: An onboard multi-function timer supports adjustable circuit breaker functionality, which is critical for precise control during fault conditions.
  • Compact Package: The device comes in a 32-lead 5mm x 5mm QFN package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over a junction temperature range from -40°C to 125°C, accommodating a wide range of environmental conditions.

Applications

The LTC4222CUH#PBF is ideal for a variety of applications, such as high-availability servers, redundant power supplies, and industrial/auto battery systems. Its dual-channel operation makes it a versatile choice for managing multiple power paths, ensuring systems remain operational even under fault conditions.

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is evident in the LTC4222CUH#PBF, which is designed to meet the stringent requirements of complex electronic systems. Its robust protection features and ability to handle high inrush currents make it an essential component for protecting critical applications from power-related failures.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $6.3063
ECAD model for LT1640AHIS8#TRPBF
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3136 $86.6272
3+ $35.5394 $106.6182
5+ $34.4288 $172.1440
7+ $33.3182 $233.2274
8+ $32.2076 $257.6608
11+ $28.8757 $317.6327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention