Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) Both
Applications PCI Express®
Features Fault Timeout, Latched Fault, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 1V ~ 13.2V
Temperature Range - Operating 0°C ~ 85°C (TA)
Current - Supply 1.2 mA
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX5909
Standard Package 53 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 631634-MAX5909UEE
Ultra Librarian 3D Model Ultra Librarian MAX5909UEE CAD Model

Description

Maxim Integrated MAX5909UEE Power-Supply Sequencer

The Maxim Integrated MAX5909UEE is a sophisticated power-supply sequencer designed to manage the power-up and power-down sequence of multiple supply voltages in complex electronic systems. This small, efficient device ensures that various system power rails are enabled and disabled in the correct order, thereby protecting sensitive components and extending system reliability.

Key Features

  • Multiple Voltage Monitoring: The MAX5909UEE can monitor up to four supply voltages, making it versatile for systems with multiple power rails.
  • Adjustable Sequencing: Users can program the sequence timing to meet specific system requirements, ensuring compatibility with a wide range of applications.
  • Power-Fail Input: A dedicated power-fail input allows the device to initiate an immediate shutdown sequence, protecting the system from potential damage due to power failure.
  • External Capacitor Programmable Delays: By connecting external capacitors, users can set precise power-up and power-down delays for each voltage rail.
  • Compact Package: The MAX5909UEE comes in a 16-pin QSOP package, saving valuable board space in densely packed electronic systems.

Applications

With its robust feature set, the MAX5909UEE is ideal for a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Servers and data centers
  • Industrial control systems
  • Complex multi-rail digital systems

Technical Specifications

The MAX5909UEE operates over a wide voltage range and offers the following technical specifications:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-pin QSOP

Overall, the Maxim Integrated MAX5909UEE power-supply sequencer is a reliable and flexible solution for managing power sequences in sophisticated electronic systems. Its programmable nature and compact form factor make it an excellent choice for designers looking to optimize system performance and longevity.

You May Also Be Interested in

Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to $2.8813
ECAD model for MAX15093GWL+
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention