EN
  • EN
  • DE

PI6ULS5V9511AUEX

Part No PI6ULS5V9511AUEX
Manufacturer Diodes Incorporated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Hot Swap Controller Channel - 8-MSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name PI6ULS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6ULS5V9511AUEXDICT, PI6ULS5V9511AUEXDIDKR, PI6ULS5V9511AUEXDITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889272-PI6ULS5V9511AUEX
Ultra Librarian 3D Model Ultra Librarian PI6ULS5V9511AUEX CAD Model

Description

PI6ULS5V9511AUEX - I2C/SMBus Repeater/Buffer

The PI6ULS5V9511AUEX by Diodes Incorporated is a high-performance, low-power I2C/SMBus compatible repeater/buffer that ensures signal integrity in communication buses. This device is specifically designed to provide bidirectional buffering for both the data (SDA) and clock (SCL) lines, allowing the extension of an I2C/SMBus bus segment while maintaining system stability and reliability.

With its robust design, the PI6ULS5V9511AUEX is capable of strengthening signals to overcome long cable lengths and to connect more devices without signal degradation. The repeater/buffer allows for the isolation of capacitance and effectively handles bus contention scenarios, which is particularly useful in complex systems with multiple bus masters.

Key Features:

  • Compatible with I2C and SMBus signals
  • Supports standard (100kHz), fast (400kHz), and fast-plus (1MHz) I2C/SMBus operation
  • Low standby current, making it suitable for battery-powered applications
  • 5V tolerant I/O ports allowing interface with legacy devices
  • Hot-swappable with no glitch on power-up
  • Prevents SDA and SCL corruption during live board insertion and removal from backplane

Applications:

  • Servers and Networking: Repeaters and hubs in complex data center infrastructure
  • Consumer Electronics: Extending I2C/SMBus in home entertainment systems
  • Industrial: Long-distance sensor communication and industrial control systems
  • Automotive: I2C/SMBus signal buffering for in-vehicle networks

The PI6ULS5V9511AUEX is available in a compact, lead-free package that is RoHS compliant, ensuring environmental sustainability while providing the flexibility for use in a wide range of applications. Its advanced features and compatibility with various I2C/SMBus speeds make it an ideal choice for designers looking to improve their communication bus systems.

Whether you are working on server management, industrial automation, or consumer electronics, the PI6ULS5V9511AUEX offers a reliable solution for your I2C/SMBus signal integrity challenges.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1312 $50.9040
110+ $0.9282 $102.1020
170+ $0.8992 $152.8640
230+ $0.8702 $200.1460
300+ $0.8412 $252.3600
400+ $0.7542 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess