EN
  • EN
  • DE

MIC2582-JYM-TR

Part No MIC2582-JYM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 1CHAN POS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Slew Rate, UVLO
Supply Voltage - Operating 2.3 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CPOR, FB, ON, /POR
Win Source Part Number 121287-MIC2582-JYM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2582-JYM-TR CAD Model

Description

Product Overview: MIC2582-JYM-TR from Microchip Technology

The MIC2582-JYM-TR from Microchip Technology is a robust, high-performance integrated circuit designed to provide reliable hot-swap functionality for electronic systems. This advanced Hot-Swap Controller IC is engineered to manage the safe insertion and removal of circuit boards from live backplanes or other hot systems without causing any disruption to the operation of the host system.

Featuring an operating voltage range of 1.7V to 5.5V, the MIC2582-JYM-TR is versatile and suitable for a wide array of applications, including servers, network routers, and other telecommunications equipment. This flexibility ensures that it can be used in various contexts where system uptime and serviceability are critical.

The device incorporates sophisticated circuitry that allows for precise control of inrush current, helping to prevent any damage to connectors, backplane traces, or power supply components. This is achieved through programmable current limiting, which ensures that the power distribution system is not overloaded when new boards are added to the system.

The MIC2582-JYM-TR also offers an array of protective features to safeguard the system against potential faults. These include under-voltage lockout, over-current, and thermal shutdown protection. The under-voltage lockout feature ensures that the device operates only when the supply voltage is within the acceptable range, thus preventing malfunctions due to low voltage conditions.

This IC comes in a compact, surface-mount package and is part of the MIC2582 series. The "TR" suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes. The packaging format facilitates efficient handling and placement onto printed circuit boards during the assembly process.

Overall, the MIC2582-JYM-TR from Microchip Technology is a reliable and efficient solution for hot-swap applications, designed to increase system reliability and reduce downtime. Its advanced features and protective mechanisms make it an essential component for managing power distribution in high-availability systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess