EN
  • EN
  • DE

ADM1275-3ARQZ

Part No ADM1275-3ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description Hot-Swap Controller and Digital Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features PMBus
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage 2.95 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 5mA
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Feature Pins ENABLE, FLB, ISET, (GPO, /ALERT2), /LATCH, OV, PWRGD, SS, TIMER, UV, VCAP
Win Source Part Number 1140615-ADM1275-3ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM1275
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM1275-3ARQZ CAD Model

Description

ADM1275-3ARQZ Hot Swap Controller and Digital Power Monitor

The ADM1275-3ARQZ from Analog Devices Inc. is a sophisticated hot swap controller and digital power monitor that provides comprehensive protection and monitoring for high-availability systems. This advanced component is designed to safely insert and remove circuit boards from live backplanes, minimizing the risk of damage caused by inrush currents and voltage transients.

Key Features:

  • Integrated Hot Swap Controller: The ADM1275-3ARQZ allows for the safe insertion and removal of boards by controlling inrush current, ensuring that the power supply and backplane remain stable during the hot-swap event.
  • Digital Power Monitoring: The device features a high-accuracy ADC that measures current, voltage, and power for real-time monitoring of the power supply status, enhancing system reliability through predictive maintenance and fault detection.
  • Adjustable Current Limit: Users can set the current limit threshold through external resistors or via the PMBus interface, providing flexibility to accommodate various loads and system requirements.
  • PMBus Interface: The ADM1275-3ARQZ supports the PMBus protocol for digital communication, allowing for programmable fault response, telemetry, and control over the power parameters.
  • Black Box Recorder: It features a black box recorder function that logs fault conditions, helping in post-event analysis to pinpoint the cause of system issues.
  • Versatile Application: Ideal for high-performance servers, data storage systems, and communication infrastructure, where continuous operation and serviceability are critical.

Product Specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: ADM1275-3ARQZ
  • Package / Case: 24-SSOP (0.154", 3.90mm Width)
  • Operating Temperature: -40°C ~ 125°C

The ADM1275-3ARQZ is engineered to protect sensitive electronic components from potentially damaging conditions, while also providing valuable insights into power consumption and system performance. This makes it an essential component for any application requiring robust power management and monitoring capabilities.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess