Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Strip
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Fault Timeout, Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 18V
Current - Output (Max) 15A
Temperature Range - Operating -40°C ~ 105°C
Current - Supply 5.7 mA
Mounting Type Surface Mount
Package / Case 40-WFBGA, WLBGA
Supplier Device Package 40-WLP (2.57x4.03)
Base Product Number MAX15093
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701581-MAX15093GWL+
Ultra Librarian 3D Model Ultra Librarian MAX15093GWL+ CAD Model

Description

Product Overview: MAX15093GWL+ from Maxim Integrated

The MAX15093GWL+ is a state-of-the-art integrated circuit from Maxim Integrated, designed to provide robust and efficient power management solutions for a wide range of applications. This compact, high-performance device is engineered to deliver exceptional functionality while maintaining a minimal footprint, making it an ideal choice for space-constrained environments.

Key Features

  • High Efficiency: The MAX15093GWL+ is optimized for high efficiency, reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: With a wide input voltage range, this IC can accommodate various power sources, enhancing its versatility for different applications.
  • Thermal Management: The device includes advanced thermal management features that help to maintain optimal operating temperatures, ensuring reliability and longevity.
  • Protection Features: It is equipped with a suite of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the system against potential damage from abnormal conditions.

Applications

The MAX15093GWL+ is suitable for a broad array of applications, particularly where power efficiency and space-saving are critical. It is commonly used in:

  • Telecommunications
  • Networking Equipment
  • Data Centers
  • Portable Devices
  • Industrial Systems

Technical Specifications

The device boasts impressive technical specifications that ensure its performance meets the demands of modern electronic systems:

  • Package Type: The MAX15093GWL+ comes in a compact, leadless package that is suitable for automated assembly processes.
  • Integrated Functions: It integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Quality and Reliability: Maxim Integrated is known for its commitment to quality, and the MAX15093GWL+ is no exception, with rigorous testing to ensure reliable operation under various conditions.

Conclusion

The MAX15093GWL+ from Maxim Integrated is a versatile, efficient, and reliable power management solution that meets the evolving needs of modern electronics. Its compact design, coupled with its high-performance features and robust protection mechanisms, make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $6.7542
ECAD model for TPS259827LNRGET
Analog Devices Inc.
Hot Swap Controller 2.9V-15V -40C~+85C 16-QFN
Lowest to $25.3054
ECAD model for LTC4281IUFD
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK / Power Switch/Driver 1:1 N-Channel 3A D-Pak
Need more? Email Us
ECAD model for IPS1031RTRRPBF
Fairchild/ON Semiconductor
BUFFER/INVERTER BASED PERIPHERAL / Power Switch/Driver 1:1 P-Channel 100mA 6-WLCSP (0.96x1.66)
Need more? Email Us
ECAD model for FPF2027
Analog Devices Inc.
Dual Hot Swap Controller with I2C Compatible Monitoring
Lowest to $44.6565
ECAD model for LTC4222IG
Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor
Lowest to $7.4428
ECAD model for ADM1270ACP
Texas Instruments
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD / Power Switch/Driver 1:1 N-Channel 3A 8-SO PowerPad
Need more? Email Us
ECAD model for DRV103H/2K5
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 D2PAK / Power Switch/Driver 1:1 N-Channel 5A D2Pak (SMD-220 5-Lead)
Need more? Email Us
ECAD model for IR6210S
Monolithic Power Systems Inc.
Hot Swap Controller 12V QFN-20
Lowest to $5.3588
ECAD model for MP3921GU

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8813 $51.8634
43+ $2.3642 $101.6606
66+ $2.2903 $151.1598
91+ $2.2164 $201.6924
117+ $2.1425 $250.6725
157+ $1.9209 $301.5813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention