EN
  • EN
  • DE

MAX4762EUB+

Part No MAX4762EUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DUAL SPDT 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 850 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
-3db Bandwidth 27MHz
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 1068934-MAX4762EUB+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4762EUB+ CAD Model

Description

The MAX4762EUB+ is a high-performance, low-voltage, dual SPDT (Single Pole Double Throw) analog switch from Maxim Integrated that provides a reliable solution for signal routing in various applications. This component is designed to operate from a single +1.8V to +5.5V power supply, making it suitable for portable and battery-powered devices.

Key Features

  • Wide Operating Voltage Range: The device can function with a supply voltage ranging from +1.8V to +5.5V, accommodating a variety of power sources.
  • Low On-Resistance: It features a low on-resistance (RON) of 0.5Ω (typical), which minimizes signal distortion and power loss, ensuring high signal integrity.
  • High Off-Isolation: The switch provides high off-isolation of -85dB at 1MHz, which is beneficial in preventing signal leakage between channels when the switch is in the off position.
  • Low Crosstalk: At -90dB at 1MHz, the crosstalk between channels is minimized, which is critical for applications requiring clean signal separation.
  • Single-Supply Operation: The ability to operate with a single power supply simplifies the design and reduces the power requirements of the overall system.
  • ESD Protection: The device includes ESD protection diodes on all terminals, enhancing its robustness and reliability in harsh environments.

Applications

The MAX4762EUB+ is suitable for a wide range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Battery-Powered Systems
  • Communication Devices
  • Sample and Hold Circuits
  • PCMCIA Cards
  • Portable Instrumentation

Package and Quality

The MAX4762EUB+ comes in a compact μMAX-10 package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality standards, and the product is available with the necessary certifications for industrial use.

For designers and engineers looking for a reliable switch to manage analog signals with minimal distortion and power loss, the MAX4762EUB+ from Maxim Integrated is an excellent choice that combines performance with versatility.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3266 $53.2660
23+ $4.3706 $100.5238
36+ $4.2340 $152.4240
49+ $4.0974 $200.7726
64+ $3.9609 $253.4976
85+ $3.5511 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess