Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tube
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Max) 19Ohm
Voltage - Supply, Single (V+) 6V ~ 6.5V
-3db Bandwidth 350MHz
Features 10/100 Base-T
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TS5L100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TS5L100DE4,TEXTISTS5L100D,TS5L100DE4-ND,2156-TS5L100D
Standard Package 40
Win Source Part Number 1023474-TS5L100D
Ultra Librarian 3D Model Ultra Librarian TS5L100D CAD Model

Description

The Texas Instruments TS5L100D is a high-performance, quad single-pole double-throw (SPDT) switch designed for the precise routing of analog signals. This versatile component is an ideal choice for a wide range of applications, including signal gating, switching, and multiplexing in consumer and industrial electronics.

Key Features

  • Low On-State Resistance: The TS5L100D offers a low on-state resistance (typically 5 ohms), which minimizes signal distortion and power loss, ensuring high signal integrity.
  • Wide Operating Voltage Range: It operates across a broad voltage range of 2.3V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic levels.
  • High-Speed Switching: Fast switching speeds enable the TS5L100D to handle high-bandwidth signals without significant delay, making it perfect for high-speed data applications.
  • Bidirectional Signal Flow: The switch supports bidirectional signal flow, which allows for versatile signal routing and increases design flexibility.
  • Low Power Consumption: With its low power consumption, the TS5L100D is an energy-efficient choice for battery-powered devices.

Applications

The TS5L100D is well-suited for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data communication systems
  • Signal gating in test and measurement equipment
  • Cellular phones and PDAs
  • Portable media players

Quality and Reliability

As with all Texas Instruments products, the TS5L100D is manufactured to the highest standards of quality and reliability. It is available in a compact TSSOP-16 package, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

For designers seeking a reliable, high-performance switching solution, the TS5L100D from Texas Instruments offers the perfect blend of speed, efficiency, and versatility.

You May Also Be Interested in

PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $71.8481
ECAD model for PEX8619-BA50BC
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.1369
ECAD model for FSUSB73UMX
Renesas Electronics America
IC SWITCH DUAL SPST 10-TDFN
Need more? Email Us
ECAD model for ISL54406IRTZ-T
NXP / Nexperia
Lowest to $0.7182
ECAD model for NX3DV642GU
PLX
High-Performance 48-lane, 9-port PCIe Switch
Lowest to $160.1102
ECAD model for PEX8548-AA25BIG
PLX
Lowest to $120.0000
ECAD model for PEX8724-CA80BC
Toshiba Semiconductor and Storage
2-CHANNEL MULTIPLEXER/DEMALTIPLEXER
Lowest to $0.2096
ECAD model for TC4W53FU
Texas Instruments
10.3125 Gbps Dual Lane 2:1/1:2 Mux/Buffer with Equalization and De-Emphasis
Lowest to $24.5632
ECAD model for DS100MB203SQE
Broadcom Limited
PCI Express Switch 16Lanes 4 Port 2-CH 324-Pin BGA / PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BCG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention