EN
  • EN
  • DE

LB1947VC-XE

Part No LB1947VC-XE
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 15HZIP / Forward/Reverse Motor Driver 15-Pin HZIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tape in Box
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Applications General
Output Current 2A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 10 V ~ 45 V
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Style Through Hole
Package 15-SSIP Exposed Pad, Formed leads
Manufacturer Package 15-HZIP
Win Source Part Number 778308-LB1947VC-XE
Popularity Medium
Supply and Demand Status Limited
Family Name LB1947VC
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LB1947VC-XE CAD Model

Description

The LB1947VC-XE is a high-performance motor driver IC designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This versatile integrated circuit is specifically engineered to cater to the precise control needs of small and medium-sized DC brush motors and stepper motors, making it an ideal choice for a wide range of applications in consumer electronics, automotive, and industrial automation.

Key Features

  • High Voltage Tolerance: The LB1947VC-XE is capable of handling motor power supply voltages up to 36V, allowing it to drive a broad variety of motors.
  • Output Current: It offers a substantial output current, making it suitable for driving motors that require a higher current input.
  • Low Saturation Voltage: The device features a low saturation voltage, which enhances efficiency by reducing power dissipation during operation.
  • Built-in Protection Circuits: It includes various protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring safe operation under different conditions.
  • Small Package: The compact design of the LB1947VC-XE makes it easy to incorporate into space-constrained applications without compromising performance.

Applications

  • Office automation machines such as printers and copiers
  • Consumer electronics including cameras and gaming consoles
  • Automotive applications requiring precise motor control
  • Industrial equipment and robotics

Technical Specifications

The LB1947VC-XE offers a range of technical specifications that make it a flexible and robust choice for driving motors. Its operational temperature range ensures reliability across various environments, and the high-precision control provides smooth and efficient motor operation.

Conclusion

With its combination of high voltage tolerance, substantial output current, and built-in protection circuits, the LB1947VC-XE from ON Semiconductor stands out as a reliable and efficient solution for motor control applications. Its compact size and robust design make it an excellent choice for designers looking to optimize their motor-driven systems.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess