EN
  • EN
  • DE

MAX9176EUB

Part No MAX9176EUB
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Mfr Maxim Integrated
Series -
Package Bulk
Applications LVDS
Switch Circuit -
Number of Channels 1
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 3V ~ 3.6V
Voltage - Supply, Dual (V±) -
-3db Bandwidth -
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX9176
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 65 pcs
Win Source Part Number 1382807-MAX9176EUB
Ultra Librarian 3D Model Ultra Librarian MAX9176EUB CAD Model

Description

Maxim Integrated MAX9176EUB - Low-Voltage LVDS Serializer

The Maxim Integrated MAX9176EUB is a highly compact, low-voltage differential signaling (LVDS) serializer designed to transmit high-speed digital data over twisted-pair or coaxial cables. This device is ideal for applications that require high data throughput and noise immunity in a space-saving microMAX package. With its small footprint and low-power consumption, the MAX9176EUB is perfect for portable and battery-powered applications, as well as for high-density boards where space is at a premium.

Key Features

  • High-Speed Operation: Capable of operating at clock speeds up to 400MHz, the MAX9176EUB is suitable for high-speed data transmission, providing a maximum data rate of 800Mbps when used in a point-to-point baseband data transmission scheme.
  • Low-Voltage Operation: Designed to work with a supply voltage as low as 3.0V, the device ensures reduced power consumption, which is critical for battery-operated devices.
  • Low Electromagnetic Emission: The LVDS outputs produce less electromagnetic interference (EMI) compared to other signaling techniques, which is beneficial for applications sensitive to noise.
  • Flow-Through Pinout: Simplifies the PCB layout by allowing the input pins to be placed near the corresponding output pins, minimizing trace lengths and potential signal degradation.
  • Hot-Swap Capability: The MAX9176EUB includes a hot-swap feature that prevents glitches on the LVDS bus when the device is powered up or down, ensuring reliable operation during system maintenance or upgrades.

Applications

The MAX9176EUB is versatile and can be used in a wide range of applications, including:

  • Flat-panel displays
  • High-speed digital copiers
  • Telecommunications infrastructure
  • Networking equipment and switches
  • Computer peripherals

In summary, the Maxim Integrated MAX9176EUB stands out for its high-speed data transmission capabilities, low-voltage operation, and low EMI outputs, making it an excellent choice for designers looking to optimize their high-speed communication systems while conserving board space and power.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9252 $59.2520
24+ $4.8614 $116.6736
37+ $4.7101 $174.2737
51+ $4.5576 $232.4376
66+ $4.4063 $290.8158
88+ $3.9501 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,051 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess