Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input TTL
Output CMOS
Maximum Input Frequency 60MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 012972-CDC208NSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC208NSR CAD Model

Description

Product Description

The CDC208NSR is a clock distribution solution tailored for applications demanding high speed and low power consumption. It is designed to deliver precise clock signals while reducing energy usage in advanced electronic contexts.

Applications

  • Portable electronic devices
  • Wireless communication modules
  • Gaming consoles
  • Battery-powered systems

Features and Benefits

  • Efficient power management
  • High-speed operation up to 300 MHz
  • Low power dissipation for battery longevity
  • Supports diverse clock input configurations

For applications where energy efficiency and high performance are paramount, the CDC208NSR delivers dependable clock distribution with minimal power impact.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:18 250MHZ 32LQFP / Clock Fanout Buffer (Distribution) IC 1:18 250 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK942PBD,128
IDT, Integrated Device Technology Inc
DIFFERENTIAL-TO-3.3V LVPECL FANOUT BUFFER 3.3V operating supply
Lowest to $33.8846
ECAD model for ICS8533AGI-01LFT
Infineon Technologies
IC CLK BUFFER 1:10 150MHZ 32TQFP / Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 32-TQFP
Need more? Email Us
ECAD model for CY2HH8110AXCT
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8SOIC
Need more? Email Us
ECAD model for MC10LVEP11DR2
Microchip Technology
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for SY73551LZG
STMicroelectronics
Multichannel clock distribution circuit | IC CLK BUF 1:4 52MHZ 16FLIPCHIP
Lowest to $3.0606
ECAD model for STCD2400F35F
Renesas Electronics America
IC CLK BUFFER 2:18 250MHZ 32TQFP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250 MHz 32-LQFP
Lowest to $132.6111
ECAD model for 83940DYLFT
Analog Devices Inc.
1.2 GHz Clock Distribution IC, PLL Core, Dividers, Delay Adjust, Five Outputs | IC CLK BUFFER 2:5 1.2GHZ 48LFCSP
Lowest to $50.2728
ECAD model for AD9511BCPZ
Microchip Technology
1.5GHz Precision, LVPECL 1:5 Fanout with 2:1 MUX and Fail Safe Input with Internal Termination | IC CLK BUFFER 2:5 2GHZ 32MLF
Need more? Email Us
ECAD model for SY89846UMG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention