EN
  • EN
  • DE

MAX4586EUB-T

Part No MAX4586EUB-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO MUXI 4X1 10UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Audio, Video
Number of Channels 1
Max On Resistance 65 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
-3db Bandwidth 300MHz
Features Break-Before-Make, I2C
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 073614-MAX4586EUB-T
Ultra Librarian 3D Model Ultra Librarian MAX4586EUB-T CAD Model

Description

Maxim Integrated MAX4586EUB-T Analog Switch

The MAX4586EUB-T from Maxim Integrated is a precision, dual 4-channel, CMOS analog multiplexer/demultiplexer that is designed to provide superior performance in a variety of signal routing applications. It is a versatile component that can be used to switch audio, video, or other analog signals with a high degree of accuracy and minimal signal distortion.

Key Features:

  • Low On-Resistance: The device features low on-resistance of less than 100 ohms, which ensures minimal signal loss and distortion when the switch is closed.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, making it ideal for battery-powered and portable applications.
  • High Off-Isolation: The MAX4586EUB-T provides high off-isolation, which prevents crosstalk between channels when the switch is in the off position.
  • Low Crosstalk: With low crosstalk between channels, the switch maintains signal integrity, ensuring high-quality signal routing.
  • Low Power Consumption: The device has a low power consumption, which extends battery life in portable applications.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for industrial environments.
  • ESD Protection: The switch is designed with electrostatic discharge (ESD) protection circuitry to safeguard against static electricity damage.

Applications:

The MAX4586EUB-T is ideally suited for a wide range of applications such as:

  • Signal routing in communication systems
  • Audio and video switching
  • Data acquisition systems
  • Test equipment
  • Medical equipment

Package and Availability:

The MAX4586EUB-T comes in a compact 10-pin µMAX package, which is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for handheld and portable devices. This product is available for purchase and can be sourced through Maxim Integrated's distribution network or directly from their website.

You May Also Be Interested in

Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess