EN
  • EN
  • DE

TC74A5-3.3VCTTR

Part No TC74A5-3.3VCTTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Tiny Serial Digital Thermal Sensor | SENSOR DIGITAL -40C-125C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TC74
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264844-TC74A5-3.3VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Security, Industrial
Ultra Librarian 3D Model Ultra Librarian TC74A5-3.3VCTTR CAD Model

Description

Product Overview: TC74A5-3.3VCTTR from Microchip Technology

The TC74A5-3.3VCTTR is a precision digital temperature sensor developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This sensor is part of the TC74 series and is designed to provide accurate temperature monitoring in various applications. It is particularly suitable for systems that require temperature data to ensure safe and optimal functioning.

Key Features

  • Supply Voltage: The device operates at 3.3 volts, making it ideal for low-power applications and compatible with most modern digital systems.
  • Temperature Range: It can measure temperatures from -40°C to +125°C, offering a wide range that covers most environmental conditions for electronic devices.
  • Accuracy: The TC74A5-3.3VCTTR provides an accuracy of ±2°C, ensuring reliable and precise temperature readings.
  • Interface: It features an I2C/SMBus compatible serial interface, allowing for easy integration with most microcontrollers and processors.
  • Digital Output: Temperature data is represented digitally, which eliminates the need for analog-to-digital conversion and simplifies system design.
  • Low Power Consumption: This sensor is designed for energy efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Packaging: The TC74A5-3.3VCTTR comes in a small 5-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

The TC74A5-3.3VCTTR is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial systems
  • Consumer electronics
  • Computer peripherals
  • Data communication equipment
  • Environmental monitoring systems

Conclusion

With its precision temperature sensing, low power consumption, and digital interface, the TC74A5-3.3VCTTR from Microchip Technology is an excellent choice for designers looking to incorporate temperature monitoring into their systems. Its small form factor and ease of use make it a valuable component for maintaining the safety, efficiency, and performance of electronic systems across a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23 | SENSOR DIGITAL -40C-150C 8MSOP
Lowest to $6.6437
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8433 $55.2990
70+ $1.5124 $105.8680
105+ $1.4652 $153.8460
145+ $1.4179 $205.5955
185+ $1.3707 $253.5795
245+ $1.2289 $301.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess