EN
  • EN
  • DE

TUSB8041IPAPQ1

Part No TUSB8041IPAPQ1
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC HUB CONTROLLER USB 64HTQFP / USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 3.0
Voltage - Supply 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number TUSB8041
Other Names TEXTISTUSB8041IPAPQ1,2156-TUSB8041IPAPQ1
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261641-TUSB8041IPAPQ1
Ultra Librarian 3D Model Ultra Librarian TUSB8041IPAPQ1 CAD Model

Description

The TUSB8041IPAPQ1 from Texas Instruments is a high-performance, automotive-qualified USB 3.0 hub controller. This advanced integrated circuit (IC) is designed to meet the rigorous demands of automotive applications, providing a reliable and efficient solution for expanding USB connectivity in vehicles.

Key Features

  • USB 3.0 Compliance: The TUSB8041IPAPQ1 is compliant with the SuperSpeed USB 3.0 specification, offering transfer rates of up to 5 Gbps for rapid data transfer and synchronization.
  • Four Downstream Ports: It features four downstream ports, enabling multiple USB devices to be connected simultaneously.
  • Backward Compatibility: The hub controller is backward compatible with USB 2.0 and 1.1 devices, ensuring a wide range of legacy USB devices can be used.
  • Automotive Qualification: As an AEC-Q100 qualified device, it is designed to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.
  • Integrated Charge Controller: It includes an integrated battery charge controller, supporting USB Battery Charging Specification 1.2 for faster device charging.
  • Configurable Options: The IC offers configurable options via EEPROM or pin strapping, allowing for a flexible and customizable implementation.

Applications

The TUSB8041IPAPQ1 is ideal for use in a variety of automotive applications, including:

  • In-car entertainment systems
  • Navigation and GPS units
  • Dashboard consoles
  • Rear-seat entertainment modules
  • Automotive diagnostic and communication systems

Technical Specifications

With its robust design and advanced features, the TUSB8041IPAPQ1 is engineered to provide dependable USB connectivity. It operates over a wide temperature range of -40°C to 85°C and is available in a 64-pin HTQFP (Heat-Sink Thin Quad Flat Pack) package, ensuring a compact footprint suitable for space-constrained automotive environments.

Conclusion

The TUSB8041IPAPQ1 from Texas Instruments represents a state-of-the-art solution for automotive USB hub requirements, providing high-speed data transfer, multi-port connectivity, and reliable performance under tough conditions. Its combination of features and qualifications makes it an essential component for modern automotive systems that demand robust and versatile USB interfaces.

You May Also Be Interested in

Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3822 $61.9110
10+ $10.1598 $101.5980
16+ $9.8423 $157.4768
21+ $9.5248 $200.0208
28+ $9.2073 $257.8044
37+ $8.2548 $305.4276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess