EN
  • EN
  • DE

BAS316 /BAS316/DG/B2

Part No BAS316 /BAS316/DG/B2
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 231392-BAS316 /BAS316/DG/B2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS316 /BAS316/DG/B2 CAD Model

Description

Product Overview: BAS316 /BAS316/DG/B2

The BAS316 /BAS316/DG/B2 is a high-quality switching diode from NXP Semiconductors, renowned for its efficiency and reliability in a variety of electronic applications. This product is designed to meet the demanding requirements of fast switching devices in modern electronic circuits.

Key Features

  • Fast Switching Speed: The BAS316 is engineered for very fast switching, with a reverse recovery time that ensures high efficiency in circuits where rapid switching is crucial.
  • Low Leakage Current: With its low leakage current, this diode is an excellent choice for low-power applications, contributing to energy savings and extended battery life in portable devices.
  • High Breakdown Voltage: The device is capable of withstanding high voltages, making it suitable for use in high-voltage applications without compromising performance.
  • Surface-Mount Package: The BAS316/DG/B2 comes in a small, surface-mount SOD-323 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The BAS316 /BAS316/DG/B2 is versatile and can be used in a wide range of applications, including:

  • High-speed switching in digital circuits
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Portable and battery-powered devices

Technical Specifications

Parameter Value
Package SOD-323
Maximum Repetitive Reverse Voltage (VRRM) 100 V
Average Rectified Forward Current (IF(AV)) 250 mA
Non-Repetitive Peak Forward Surge Current (IFSM) 2 A
Reverse Recovery Time (trr) 4 ns
Operating Junction Temperature Range (Tj) -65°C to +150°C

With its robust design and high-performance characteristics, the BAS316 /BAS316/DG/B2 from NXP is a reliable choice for designers and engineers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess