EN
  • EN
  • DE

MCR22-8G

Part No MCR22-8G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.7V
Current - On State (It (RMS)) (Maximum) 1.5A
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1221285-MCR22-8G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCR22-8
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MCR22-8G CAD Model

Description

The MCR22-8G is a robust silicon-controlled rectifier (SCR) thyristor manufactured by ON Semiconductor, renowned for its high performance and reliability in various electronic applications. This SCR is designed to switch and control high-current loads with a minimal gate trigger current, making it an indispensable component for controlled rectification and phase control in power electronics.

Key Features

  • Voltage Capacity: The MCR22-8G has a peak repetitive off-state voltage (Vdrm/Vrrm) of 600V, which makes it suitable for medium voltage applications.
  • Current Rating: With a continuous on-state current (It(rms)) of 8 A, this SCR can handle significant current loads, making it ideal for industrial applications.
  • Gate Trigger Current: A sensitive gate trigger current (Igt) of 200 µA ensures that the device can be easily triggered into conduction with minimal power.
  • Thermal Characteristics: The MCR22-8G is capable of operating within a junction temperature range of -40°C to +110°C, ensuring stability and reliability across a wide range of environmental conditions.

Applications

The ON Semiconductor MCR22-8G is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Controlled rectifiers
  • Solid-state relays
  • Battery chargers
  • Lighting control systems
  • Overvoltage crowbar protection

Product Specifications

Parameter Value
Repetitive Peak Off-state Voltage (Vdrm/Vrrm) 600V
RMS On-state Current (It(rms)) 8A
Gate Trigger Current (Igt) 200µA
Operating Junction Temperature (Tj) -40°C to +110°C

The MCR22-8G from ON Semiconductor offers an ideal solution for designers looking for a reliable SCR thyristor with high voltage and current handling capabilities. Its low gate trigger current and wide operating temperature range make it a flexible choice for a variety of power control applications.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess