EN
  • EN
  • DE

MAX4001EUA

Part No MAX4001EUA
Manufacturer Maxim Integrated
Catalog RF Detectors
Description 2.5GHz 45dB RF-Detecting Controllers | IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 100MHz ~ 2.5GHz
RF Type Cellular, CDMA, GSM
Input Range -35dBm ~ 10dBm
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 5.9mA
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1213412-MAX4001EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4001EUA CAD Model

Description

Maxim Integrated MAX4001EUA Product Overview

The MAX4001EUA from Maxim Integrated is a high-performance, low-power, voltage-output, log-ratio amplifier designed for precision signal processing and control applications. This compact device is specifically engineered to operate in a single +2.7V to +5.5V supply voltage range, making it ideal for battery-powered devices and portable applications.

With its unique ability to measure signals over wide dynamic ranges, the MAX4001EUA is particularly suited for optical networking, signal compression, and sensor signal processing. The device can handle input currents from 1nA to 1mA, translating them into a corresponding output voltage that is logarithmically proportional to the input current ratio.

The MAX4001EUA comes in a compact 8-pin µMAX package, which is highly advantageous for space-constrained applications. Its small footprint does not compromise on performance, as the device boasts an excellent temperature stability of 0.5%/°C and a wide operating temperature range from -40°C to +85°C, ensuring reliable operation across various environmental conditions.

This log-ratio amplifier features a 0.1% linearity over a four-decade range, providing high precision and accuracy in signal processing tasks. Additionally, the MAX4001EUA offers a fast response time, which is critical for applications requiring real-time monitoring and control.

Integration with other systems is straightforward, thanks to its simple analog interface that can be easily connected to ADCs or other analog inputs. The device's low quiescent current of just 600µA (typical) at 5V further enhances its suitability for portable and low-power applications.

In summary, the MAX4001EUA is a versatile, high-performance log-ratio amplifier that provides a reliable and accurate solution for a wide range of applications. Its low power consumption, compact size, and broad operating range make it a go-to choice for designers looking to optimize their signal processing systems while maintaining a small form factor.

You May Also Be Interested in

Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess