EN
  • EN
  • DE

LTC5564HUD#TRPBF

Part No LTC5564HUD#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC MIXR 15GHZ DWNCONV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 600MHz to 15GHz
RF Type General Purpose
Input Range -24dBm to 16dBm
Supply Voltage - Operating 5V
Case / Package 16-QFN (3x3)
Win Source Part Number 135826-LTC5564HUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5564HUD#TRPBF CAD Model

Description

LTC5564HUD#TRPBF Product Overview

The LTC5564HUD#TRPBF is a high-performance, RF detector from Linear Technology, which is designed to offer precision and versatility in a wide range of RF and IF applications. This product is particularly suitable for power monitoring in wireless transceivers, signal strength indication, and transmitter power control systems. It is also widely used in cellular base stations, point-to-point communication systems, and radar systems.

One of the key features of the LTC5564HUD#TRPBF is its wide dynamic range, which allows it to detect signal levels from -23dBm to 20dBm, providing a wide operational scope for various signal strengths. This makes it an excellent choice for applications that require accurate power detection over a broad range of input powers.

The device operates over a wide frequency range from 600MHz to 15GHz, which covers most of the RF and microwave bands used in modern communication systems. This wide frequency range ensures that the LTC5564HUD#TRPBF can be used in a variety of applications without the need for multiple detectors tuned to different frequencies.

The LTC5564HUD#TRPBF provides a linear-in-dB response, which simplifies the conversion of detected voltage to power measurements. The linear response also allows for easier integration with analog or digital signal processing systems. The device has an excellent temperature stability, maintaining consistent performance over the full operating temperature range of -40°C to 85°C.

Another advantage of the LTC5564HUD#TRPBF is its fast response time, which is critical for real-time monitoring and control applications. The fast response ensures that the system can quickly adapt to changes in signal power, which is essential for maintaining optimal performance in dynamic environments.

The detector comes in a compact, 6-lead DFN package that is RoHS compliant, making it suitable for space-constrained applications while meeting environmental standards. The LTC5564HUD#TRPBF is also offered in tape and reel packaging, designated by the '#TRPBF' suffix, which facilitates automated manufacturing processes.

In summary, the LTC5564HUD#TRPBF from Linear Technology is a versatile, high-performance RF detector that provides reliable and accurate power detection for a wide range of RF and IF applications. Its wide dynamic range, broad frequency coverage, linear response, temperature stability, and fast response time make it an ideal choice for designers looking for a compact and efficient power monitoring solution.

You May Also Be Interested in

Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6944 $50.0832
8+ $13.6980 $109.5840
12+ $13.2699 $159.2388
16+ $12.8418 $205.4688
21+ $12.4138 $260.6898
27+ $11.1296 $300.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess