EN
  • EN
  • DE

TRF37A32IRTVT

Part No TRF37A32IRTVT
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description RF AMP 12DB GAIN 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 400MHz to 1.7GHz
P1dB 11dBm
Gain 10dB
Noise Figure 9.5dB
RF Type GSM, LTE, W-CDMA
Supply Voltage - Operating 3.3V
Operating Supply Current 305mA
Test Frequency 750MHz
Case / Package 32-WQFN (5x5)
Win Source Part Number 1113995-TRF37A32IRTVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF37A32IRTVT CAD Model

Description

The TRF37A32IRTVT is a state-of-the-art integrated circuit from Texas Instruments, designed for RF and microwave applications. This versatile device is a part of Texas Instruments' extensive range of high-performance components, tailored to meet the demands of modern electronic systems.

Key Features

  • Frequency Range: The TRF37A32IRTVT operates over a broad frequency range, making it suitable for a variety of wireless communication applications.
  • High Linearity: It offers high linearity, which ensures minimal distortion in signal processing, critical for high-quality data transmission.
  • Low Noise Figure: The low noise figure of the device contributes to better signal sensitivity and improved performance in receiver circuits.
  • Power Efficiency: Designed with power efficiency in mind, the TRF37A32IRTVT helps in reducing the overall power consumption of the system it is integrated into.
  • Robustness: Texas Instruments' commitment to durability ensures that this component is robust and reliable, capable of withstanding challenging environmental conditions.

Applications

The TRF37A32IRTVT is ideal for a wide range of applications, including but not limited to:

  • Wireless infrastructure
  • RF communication systems
  • Microwave point-to-point links
  • Test and measurement equipment
  • Satellite communications

Quality and Support

Texas Instruments provides comprehensive technical support and documentation for the TRF37A32IRTVT, ensuring that designers can take full advantage of its features. Additionally, the product is manufactured under strict quality control standards, guaranteeing high reliability and performance consistency across various applications.

Ordering Information

The TRF37A32IRTVT is available for order from Texas Instruments and its authorized distributors. For detailed ordering and pricing information, or to request samples, please visit the Texas Instruments website or contact your local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
NXP / Nexperia
BGU8823
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8399 $61.6798
4+ $25.3046 $101.2184
7+ $24.5138 $171.5966
9+ $23.7230 $213.5070
11+ $22.9323 $252.2553
15+ $20.5600 $308.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess