Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 1 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 36ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 121373-74LV259DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV259DB,118 CAD Model

Description

The 74LV259DB,118 is a high-performance, low-voltage 8-bit addressable latch designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's 74LV family, which operates at lower voltages and offers higher speeds than traditional 74-series logic. The 74LV259DB,118 is specifically designed to be used in applications requiring the storage of eight bits of data and the ability to selectively modify the data using an address and data inputs.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, making it suitable for battery-operated and portable applications where power efficiency is crucial.
  • High-Speed Performance: With propagation delays significantly lower than standard 74-series devices, the 74LV259DB,118 is ideal for high-speed data handling and processing tasks.
  • Addressable Latch Functionality: Each of the eight latches can be directly addressed, allowing individual bits to be set or reset without affecting the remaining bits.
  • Wide Operating Temperature Range: The device is designed to function over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Compatibility: It is TTL-compatible, which allows it to be used in systems that interface with both TTL and CMOS technologies.

Applications

The 74LV259DB,118 is versatile and can be used in a variety of digital systems. Common applications include:

  • Memory address registers
  • Data storage and retrieval systems
  • Programmable controllers
  • Signal routing and multiplexing
  • Industrial control systems

Technical Specifications

  • Supply Voltage (Vcc): 2.0V to 5.5V
  • Output Current: High/Low: 4.0 mA at 3.3V
  • Package: The 74LV259DB,118 comes in a DB package, which is a plastic small-outline package.
  • Temperature Range: -40°C to +125°C

In summary, the 74LV259DB,118 by NXP Semiconductors is an efficient and reliable choice for designers looking to implement addressable latching functionality in their digital systems. Its low-voltage operation, fast performance, and robust design make it an excellent component for a wide array of electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
BUS DRIVER, F/FAST SERIES / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
Need more? Email Us
ECAD model for 54F373LMQB
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANS- PARENT D-TYPE LATCH | IC LATCH 16BIT TRANSP D 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH162373PAG
Texas Instruments
IC OCTAL D-TYPE LATCH 20-SOIC
Lowest to €6.4393
ECAD model for TPIC6273DW
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ECAD model for 74ABT573ADB,112
Texas Instruments
IC 16BIT D-TYPE LATCH 48SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to €8.1605
ECAD model for 74AC16373DL
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to €0.3427
ECAD model for SN74HC259PWR
Texas Instruments
8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Need more? Email Us
ECAD model for SN74ALS996NT
Nexperia USA Inc.
IC TRANSP LATCH 16BIT D 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16373DGG:11
ON Semiconductor
8-Bit Addressable Latches
Need more? Email Us
ECAD model for MC14099BCP

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention