EN
  • EN
  • DE

LTC5587IDD#TRPBF

Part No LTC5587IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 10MHZ-6GHZ 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Frequency 10MHz ~ 6GHz
RF Type CDMA, GSM, EDGE, W-CDMA
Input Range -34dBm ~ 6dBm
Accuracy ±1dB
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 3 mA
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LTC5587
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378984-LTC5587IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5587IDD#TRPBF CAD Model

Description

The LTC5587IDD#TRPBF from Analog Devices Inc. is a highly integrated, high dynamic range direct conversion quadrature demodulator that is designed for use in wireless communication systems such as cellular base stations, software-defined radios, and point-to-point communication systems. It is optimized for high performance applications requiring a wide dynamic range and low distortion.

Key Features

  • Frequency Range: The LTC5587IDD#TRPBF operates over a wide frequency range, making it suitable for various RF applications.
  • High Linearity: Exhibits excellent linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: Features a low noise figure, ensuring that the signal-to-noise ratio is maintained, which is crucial for high-quality signal demodulation.
  • Integrated LO Buffer: Comes with an integrated local oscillator (LO) buffer, simplifying the design and reducing the need for external components.
  • High Integration: The device integrates several functions, reducing the bill of materials and saving board space.
  • Surface Mount Package: Offered in a compact 16-lead plastic DFN package, it is suitable for space-constrained applications.

Applications

  • Cellular Base Stations
  • Software Defined Radios (SDR)
  • Point-to-Point Communication Systems
  • Wireless Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC5587IDD#TRPBF is no exception. It is designed to meet the stringent requirements of the communication industry, ensuring long-term reliability and performance.

Environmental and Packaging

The LTC5587IDD#TRPBF is provided in a RoHS-compliant package, adhering to environmental regulations. The part number with the suffix "TRPBF" indicates that the product is offered in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

Conclusion

With its combination of wide frequency range, high linearity, low noise figure, and high integration, the LTC5587IDD#TRPBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable and high-performance demodulator for advanced RF applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7291 $53.1873
7+ $14.5470 $101.8290
11+ $14.0924 $155.0164
15+ $13.6378 $204.5670
19+ $13.1832 $250.4808
26+ $11.8194 $307.3044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess