EN
  • EN
  • DE

MAX4003EUA+T

Part No MAX4003EUA+T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC LOG AMP RF DETECT 45DB 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.5GHz
RF Type Cellular, TDMA, CDMA, GPRS, GSM
Input Range -45dBm to 0dBm
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 5.9mA
Case / Package 8-uMAX
Win Source Part Number 021623-MAX4003EUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4003EUA+T CAD Model

Description

Maxim Integrated MAX4003EUA+T Low-Cost, Low-Power, SOT23, Video Buffers

The MAX4003EUA+T from Maxim Integrated is a compact, high-performance video buffer designed to provide excellent video signal conditioning in a wide range of applications. This device is housed in a small SOT23 package, making it an ideal choice for space-constrained designs where power efficiency and footprint are critical considerations.

With its low-cost and low-power features, the MAX4003EUA+T is engineered to deliver reliable video buffering with minimal impact on your power budget. It operates from a single +2.5V to +5.5V supply voltage, which allows for flexible integration into various system designs without the need for complex power management. This makes it particularly suitable for portable and battery-powered devices where power conservation is paramount.

The device boasts a high bandwidth of 200MHz, ensuring that it can handle high-speed video signals without degradation. This makes the MAX4003EUA+T an excellent choice for applications requiring the transmission of high-definition video signals, such as video conferencing equipment, surveillance systems, and multimedia devices.

Additionally, the MAX4003EUA+T features a disable feature that reduces power consumption when the video buffer is not in use. This power-down capability allows for further power savings, contributing to the overall efficiency of the system it is integrated into.

The robust design of the MAX4003EUA+T ensures that it can withstand electrostatic discharge (ESD) events, providing a high level of protection for sensitive video components downstream. This ESD protection, along with its excellent video performance, makes the MAX4003EUA+T a reliable and durable choice for any video buffering application.

In summary, the Maxim Integrated MAX4003EUA+T video buffer is a versatile, low-power, and cost-effective solution for a variety of video applications. Its compact size, high bandwidth, and energy-saving features make it a smart choice for designers looking to enhance their video signal chain while maintaining a small form factor and extending battery life.

You May Also Be Interested in

Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8527 $51.3486
43+ $2.3407 $100.6501
67+ $2.2676 $151.9292
92+ $2.1944 $201.8848
118+ $2.1213 $250.3134
158+ $1.9018 $300.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,060 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess