EN
  • EN
  • DE

MAX2205EBS+T

Part No MAX2205EBS+T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF POWER DETECTOR 4-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 800MHz to 2GHz
RF Type Cellular, CDMA
Input Range 6dBm to 31dBm
Accuracy ±0.3dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 2mA
Case / Package 4-UCSP (2x2)
Win Source Part Number 021326-MAX2205EBS+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2205EBS+T CAD Model

Description

Maxim Integrated MAX2205EBS+T Battery-Fuel Gauge IC

The Maxim Integrated MAX2205EBS+T is a sophisticated battery-fuel gauge IC designed to provide high-accuracy monitoring of single-cell Li+ batteries. This compact, efficient, and reliable solution is ideal for portable devices where battery life indication is critical. It is housed in a small, lead-free, 10-pin UCSP package, making it an excellent choice for space-constrained applications.

The MAX2205EBS+T operates over a wide supply voltage range of 2.5V to 4.5V, ensuring compatibility with a variety of single-cell Li+ battery chemistries. It features a high-precision coulomb counter that tracks the amount of charge going in and out of the battery, providing a highly accurate state-of-charge (SOC) estimate. This SOC information is critical for managing battery health and extending the overall battery life of the device.

One of the key benefits of the MAX2205EBS+T is its ease of integration. It requires minimal external components, which simplifies design efforts and accelerates time-to-market. The IC also includes a programmable alert output that can notify the system when the battery reaches a user-defined threshold, enhancing the user experience by preventing unexpected shutdowns.

The MAX2205EBS+T features an I2C-compatible interface, allowing for easy communication with the host processor. Through this interface, the host can access a wide range of data, including voltage, current, temperature, and accumulated charge, which are essential for making intelligent power-management decisions.

In terms of safety, the MAX2205EBS+T includes an array of protection features. It supports temperature monitoring to prevent charging and discharging under unsafe thermal conditions. Additionally, the IC's robust design ensures accuracy and reliability across environmental conditions and throughout the battery's lifespan.

For designers and engineers looking to enhance the performance and reliability of their battery-powered devices, the Maxim Integrated MAX2205EBS+T offers a feature-rich solution that combines accuracy, compactness, and ease of use. Its advanced capabilities make it an excellent choice for applications such as smartphones, tablets, wearables, and other portable electronics that demand precise battery management.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess