EN
  • EN
  • DE

MAX2206EBS+T10

Part No MAX2206EBS+T10
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF POWER DETECTOR UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 800MHz to 2GHz
RF Type Cellular, GSM, EDGE
Input Range -25dB to 15dB
Accuracy ±0.3dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 3.5mA
Case / Package 4-UCSP (2x2)
Win Source Part Number 102406-MAX2206EBS+T10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2206EBS+T10 CAD Model

Description

Maxim Integrated MAX2206EBS+T10 RF Detector

The Maxim Integrated MAX2206EBS+T10 is a high-performance RF detector that operates over a wide frequency range, making it an ideal choice for a variety of wireless applications. This compact and efficient device is designed to detect the strength of RF signals in communication systems and convert them into a DC voltage, which can be easily measured and processed.

Key Features

  • Frequency Range: The MAX2206EBS+T10 operates over a wide frequency range of 800MHz to 2GHz, providing versatility for use in multiple RF applications including GSM, CDMA, WCDMA, and LTE systems.
  • Dynamic Range: It boasts an impressive 45dB dynamic range, allowing for accurate detection of both strong and weak signals without the need for external components.
  • Low Power Consumption: Designed for mobile and battery-powered devices, the MAX2206EBS+T10 is optimized for low power consumption, ensuring minimal impact on the overall energy efficiency of the system.
  • Package Type: The device is available in a small, 4-bump UCSP (Ultra Chip-Scale Package), which is ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it suitable for use in environments with varying climatic conditions.

Applications

  • Mobile and Wireless Communication
  • Signal Strength Measurement for Antenna Alignment
  • Power Amplifier Control Loops
  • Transmitter Leakage Detection

The MAX2206EBS+T10 from Maxim Integrated is a robust and reliable solution for RF signal detection. Its high level of integration reduces the need for additional external components, which simplifies design and saves on board space. Whether used in mobile phones, base stations, or other RF communication equipment, the MAX2206EBS+T10 delivers consistent performance and helps maintain the integrity of the signal chain.

With its combination of wide frequency range, high dynamic range, and low power consumption, the MAX2206EBS+T10 is an excellent choice for designers looking to enhance the performance and efficiency of their RF systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5475 $60.2250
260+ $0.4493 $116.8180
400+ $0.4354 $174.1600
550+ $0.4216 $231.8800
710+ $0.4077 $289.4670
950+ $0.3650 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,300 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess