Products specifications

Category Capacitors>Film Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series MKT373
Package Bulk
Capacitance 1 µF
Tolerance ±10%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Metallized
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.689" L x 0.197" W (17.50mm x 5.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications General Purpose
Features Long Life
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.25.0010
Other Names 222237323105
Standard Package 1,000
Win Source Part Number 966874-BFC237323105
Ultra Librarian 3D Model Ultra Librarian BFC237323105 CAD Model

Description

The BFC237323105 is a film capacitor with a capacitance of 1 µF and a tolerance of ±10%.

  • Manufacturer: Vishay Beyschlag/Draloric/BC Components
  • Capacitance: 1 µF
  • Tolerance: ±10%
  • Voltage Rating - AC: 63V
  • Voltage Rating - DC: 100V
  • Package: Radial
  • Lead Spacing: 0.591" (15.00mm)
  • Height Seated (max): 0.433" (11.00mm)
  • Temperature Range: -55°C ~ 105°C
  • Dimensions: 0.689" L x 0.197" W (17.50mm x 5.00mm)

You May Also Be Interested in

WIMA
CAP FILM 4.7UF 10% 50VDC RADIAL
Need more? Email Us
ECAD model for MKS2B044701K00KSSD
Panasonic
CAP FILM 0.22UF 5% 450VDC RADIAL
Need more? Email Us
ECAD model for ECW-F2W224JAQ
Kemet
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.1897
ECAD model for R82EC3100Z370J
Panasonic
220nF ±20% 16V Film Capacitor 1206
Lowest to $1.2410
ECAD model for ECPU1C224MA5
Kemet
CAP FILM 15UF 5% 470VAC RADIAL / 15 µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Need more? Email Us
ECAD model for C878BF35150SA0J
Skyworks Solutions Inc.
CAP SILICON 68PF 20% 100V SMD / 68 pF Silicon Capacitor 100 V Nonstandard Chip
Lowest to $20.5264
ECAD model for SC06801518
Vishay
CAP FILM 0.047UF 20% 630VDC RAD / 0.047 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for BFC233921473
Panasonic
CAP FILM 2200PF 2% 16VDC 0603
Lowest to $0.2063
ECAD model for ECH-U1C222GX5
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4890
ECAD model for ECQ-E6683KF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1412 $51.3540
110+ $0.9364 $103.0040
170+ $0.9071 $154.2070
230+ $0.8779 $201.9170
295+ $0.8486 $250.3370
395+ $0.7608 $300.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention