EN
  • EN
  • DE

MAX3486ESA

Part No MAX3486ESA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V-Powered, 10Mbps and Slew-Rate-Limited True RS-485/RS-422 Transceivers | IC TXRX RS485/422 2.5MBPS 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 2.5Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX3486
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213281-MAX3486ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3486ESA CAD Model

Description

The MAX3486ESA is a sophisticated transceiver module from Maxim Integrated, designed to facilitate robust communication in industrial environments. This device is part of Maxim's family of RS-485/RS-422 transceivers, known for their reliability and efficiency in data transmission over long distances and in electrically noisy environments.

Key Features

  • Electrical Interface: The MAX3486ESA supports RS-485 and RS-422 communication standards, making it versatile for various applications.
  • Data Rate: It is capable of high-speed operation, with data rates up to 10Mbps, ensuring swift data transfer for time-sensitive applications.
  • Supply Voltage: Operating from a single 3.3V supply, the device is optimized for low-voltage operations, which is ideal for power-sensitive systems.
  • Driver/Receiver Enable: The transceiver includes independent driver and receiver enable functions that provide additional flexibility and power saving opportunities.
  • Thermal Shutdown: It features thermal shutdown protection, which prevents damage from excessive temperature and power dissipation.
  • Fail-Safe Feature: The device has a fail-safe feature that ensures a logic-high receiver output when the inputs are open or shorted, enhancing the reliability of the communication system.
  • ESD Protection: The MAX3486ESA is equipped with enhanced electrostatic discharge (ESD) protection, which exceeds ±15kV using the human body model, safeguarding the device from common static electricity damage.
  • Package: It comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The MAX3486ESA is ideal for a wide range of applications that require reliable data communication, such as:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems
  • Telecommunications equipment

With its robust design and comprehensive features, the MAX3486ESA transceiver from Maxim Integrated is an excellent choice for designers looking to implement RS-485/RS-422 communication protocols in their systems. Its combination of high-speed operation, low-voltage requirements, and advanced protection mechanisms make it a durable and efficient solution for demanding industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6615 $51.9690
15+ $7.1069 $106.6035
22+ $6.8848 $151.4656
31+ $6.6627 $206.5437
39+ $6.4406 $251.1834
52+ $5.7744 $300.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,016 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess