EN
  • EN
  • DE

THS6204IRHFT

Part No THS6204IRHFT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 24VQFN  /  2/0 Driver xDSL 24-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 5V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Base Product Number THS6204
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -THS6204IRHFTG4-NDR,2156-THS6204IRHFT,296-24189-1-NDR,296-24189-2-NDR,TEXTISTHS6204IRHFT,-THS6204IRHFT-NDR,296-24189-6-NDR,THS6204IRHFTG4-ND,296-24189-6,-THS6204IRHFTG4,-096-24189-1-ND,THS6204IRHFTG4,-296-24189-1-NDR,296-24189-2,296-24189-1
Standard Package 250
Win Source Part Number 1184412-THS6204IRHFT
Ultra Librarian 3D Model Ultra Librarian THS6204IRHFT CAD Model

Description

Product Overview: THS6204IRHFT by Texas Instruments

The THS6204IRHFT is a high-performance, low-power, quad-channel, class-AB video buffer from Texas Instruments, designed to meet the rigorous demands of video amplification applications. With its impressive slew rate and bandwidth, this device is an ideal choice for driving heavy loads with excellent video performance.

Key Features:

  • High Bandwidth: The THS6204IRHFT boasts a wide bandwidth that enables it to handle high-speed video signals without compromising the integrity of the signal, ensuring sharp and clear video reproduction.
  • Low Distortion: The device is engineered to produce minimal distortion, which is critical in maintaining the quality of the video signal throughout the amplification process.
  • Quad Channel Configuration: With four independent video buffer channels, this component can process multiple video streams simultaneously, making it highly versatile for complex video systems.
  • Adjustable Gain: The gain of each channel can be individually adjusted, providing flexibility in signal conditioning for different video sources and requirements.
  • Power Efficiency: Designed with power efficiency in mind, the THS6204IRHFT consumes low quiescent current, which is beneficial for portable and battery-powered applications.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection to enhance reliability and longevity, safeguarding the component from potential damage due to overheating or circuit faults.
  • Surface-Mount Package: The THS6204IRHFT is available in a compact surface-mount package, facilitating easier integration into modern PCB designs and saving board space.

Applications:

The THS6204IRHFT is well-suited for a variety of applications that require high-quality video amplification, including:

  • Video Broadcasting Equipment
  • Security and Surveillance Systems
  • Professional Video Editing and Playback Devices
  • Medical Imaging Equipment
  • High-Definition Television (HDTV) Receivers

The combination of high-speed performance, low distortion, and power efficiency makes the THS6204IRHFT a reliable choice for designers and engineers looking to enhance their video systems with superior amplification capabilities.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5950 $50.3550
22+ $4.5908 $100.9976
34+ $4.4474 $151.2116
47+ $4.3039 $202.2833
61+ $4.1604 $253.7844
81+ $3.7300 $302.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess